onsemi Circuit Protection - TVS - Diodes NUP3105LT3G

Description
Win Source Part Number: 964287-NUP3105LT3G Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive, CAN Standard Package: 10,000 Mounting: SMD (SMT) Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 32V (Max) Voltage - Breakdown (Min): 35.6V Voltage - Clamping (Max) @ Ipp: 66V Power - Peak Pulse: 350W Power Line Protection: No Capacitance @ Frequency: 30pF @ 1MHz Current - Peak Pulse (10/1000µs): 8A (8/20µs) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SZNUP3105LT1G; SZNUP3105LT3G; PESD1CAN-UX; ESDONCAN1LT1G; PESD2IVN-UX; PESD1FLEX,215NUP3105 LT3G.; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: NUP3105LT3GOSCT,NUP3 105LT3GOSDKR,NUP3105 LT3GOSTR Base Product Number: NUP3105
Request a Quote Datasheet
Description
Win Source Part Number: 964287-NUP3105LT3G Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive, CAN Standard Package: 10,000 Mounting: SMD (SMT) Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 32V (Max) Voltage - Breakdown (Min): 35.6V Voltage - Clamping (Max) @ Ipp: 66V Power - Peak Pulse: 350W Power Line Protection: No Capacitance @ Frequency: 30pF @ 1MHz Current - Peak Pulse (10/1000µs): 8A (8/20µs) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SZNUP3105LT1G; SZNUP3105LT3G; PESD1CAN-UX; ESDONCAN1LT1G; PESD2IVN-UX; PESD1FLEX,215NUP3105 LT3G.; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: NUP3105LT3GOSCT,NUP3 105LT3GOSDKR,NUP3105 LT3GOSTR Base Product Number: NUP3105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 964287-NUP3105LT3G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
964287-NUP3105LT3G
Circuit Protection - TVS - Diodes 964287-NUP3105LT3G
Win Source Part Number: 964287-NUP3105LT3G Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive, CAN Standard Package: 10,000 Mounting: SMD (SMT) Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 32V (Max) Voltage - Breakdown (Min): 35.6V Voltage - Clamping (Max) @ Ipp: 66V Power - Peak Pulse: 350W Power Line Protection: No Capacitance @ Frequency: 30pF @ 1MHz Current - Peak Pulse (10/1000µs): 8A (8/20µs) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SZNUP3105LT1G; SZNUP3105LT3G; PESD1CAN-UX; ESDONCAN1LT1G; PESD2IVN-UX; PESD1FLEX,215NUP3105 LT3G.; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: NUP3105LT3GOSCT,NUP3 105LT3GOSDKR,NUP3105 LT3GOSTR Base Product Number: NUP3105

Win Source Part Number: 964287-NUP3105LT3G
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive, CAN
Standard Package: 10,000
Mounting: SMD (SMT)
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 32V (Max)
Voltage - Breakdown (Min): 35.6V
Voltage - Clamping (Max) @ Ipp: 66V
Power - Peak Pulse: 350W
Power Line Protection: No
Capacitance @ Frequency: 30pF @ 1MHz
Current - Peak Pulse (10/1000µs): 8A (8/20µs)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SZNUP3105LT1G; SZNUP3105LT3G; PESD1CAN-UX; ESDONCAN1LT1G; PESD2IVN-UX; PESD1FLEX,215NUP3105LT3G.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: NUP3105LT3GOSCT,NUP3105LT3GOSDKR,NUP3105LT3GOSTR
Base Product Number: NUP3105

Buy Now Datasheet
TVS Diodes - 8829840P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8829840P
TVS Diodes 8829840P
TVS Dual CAN Bus Protector 350W SOT23-3

TVS Dual CAN Bus Protector 350W SOT23-3

Supplier's Site
TVS Diodes - 8829840 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8829840
TVS Diodes 8829840
TVS Dual CAN Bus Protector 350W SOT23-3

TVS Dual CAN Bus Protector 350W SOT23-3

Supplier's Site
TVS Diodes - NUP3105LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
66V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

66V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS Diodes - NUP3105LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
66V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

66V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS Diodes - NUP3105LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
66V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

66V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS Diodes - NUP3105LT3G - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
NUP3105LT3G
TVS Diodes NUP3105LT3G
TVS DIODE 32VWM 66VC SOT23-3

TVS DIODE 32VWM 66VC SOT23-3

Supplier's Site Datasheet
Diode, Esd Protection, 32V, 30Pf; Clamping Voltage Vc Max Onsemi - 45Y1559 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 32V, 30Pf; Clamping Voltage Vc Max Onsemi
45Y1559
Diode, Esd Protection, 32V, 30Pf; Clamping Voltage Vc Max Onsemi 45Y1559
DIODE, ESD PROTECTION, 32V, 30PF; Clamping Voltage Vc Max:66V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:32V; Power Dissipation Pd:350W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, 32V, 30PF; Clamping Voltage Vc Max:66V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:32V; Power Dissipation Pd:350W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Clamping Voltage Vc Max Onsemi - 82Y9149 - Newark, An Avnet Company
Chicago, IL, United States
Clamping Voltage Vc Max Onsemi
82Y9149
Clamping Voltage Vc Max Onsemi 82Y9149
Clamping Voltage Vc Max:66V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:32V; Power Dissipation Pd:350W; Product Range:NUP31 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Clamping Voltage Vc Max:66V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:32V; Power Dissipation Pd:350W; Product Range:NUP31 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - NUP3105LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
NUP3105LT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes NUP3105LT3G
TVS DIODE 32VWM 66VC SOT23-3

TVS DIODE 32VWM 66VC SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 964287-NUP3105LT3G 8829840P 8829840 NUP3105LT3GOSDKR-ND NUP3105LT3G 45Y1559 NUP3105LT3G
Product Name Circuit Protection - TVS - Diodes TVS Diodes TVS Diodes TVS Diodes TVS Diodes Diode, Esd Protection, 32V, 30Pf; Clamping Voltage Vc Max Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; Sot-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236)
Peak Pulse Power 350 watts 350 watts 350 watts 350 watts
VC 66 volts 66 volts 66 volts 66 volts
VBR 35.6 volts 35.6 volts 35.6 volts 35.6 volts
CT 30 pF
Unlock Full Specs
to access all available technical data