onsemi TVS - TVS - Diodes - NUP3105LT1G NUP3105LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1084071-NUP3105LT1G Packaging: Reel - TR Type: Zener Applications: Automotive, CAN Mounting: SMD (SMT) Bidirectional Channels: 2 Capacitance @ Frequency: 30pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) STAND-OFF Voltage (Vwm): 32V (Max) Minimum Breakdown Voltage: 35.6V Max Clamping Voltage: 66V Peak Pulse Current(Ippm): 8A (8/20μs) Power Dissipation - Pd: 350W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1084071-NUP3105LT1G Packaging: Reel - TR Type: Zener Applications: Automotive, CAN Mounting: SMD (SMT) Bidirectional Channels: 2 Capacitance @ Frequency: 30pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) STAND-OFF Voltage (Vwm): 32V (Max) Minimum Breakdown Voltage: 35.6V Max Clamping Voltage: 66V Peak Pulse Current(Ippm): 8A (8/20μs) Power Dissipation - Pd: 350W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - NUP3105LT1G - 1084071-NUP3105LT1G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - NUP3105LT1G
1084071-NUP3105LT1G
TVS - TVS - Diodes - NUP3105LT1G 1084071-NUP3105LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1084071-NUP3105LT1G Packaging: Reel - TR Type: Zener Applications: Automotive, CAN Mounting: SMD (SMT) Bidirectional Channels: 2 Capacitance @ Frequency: 30pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) STAND-OFF Voltage (Vwm): 32V (Max) Minimum Breakdown Voltage: 35.6V Max Clamping Voltage: 66V Peak Pulse Current(Ippm): 8A (8/20μs) Power Dissipation - Pd: 350W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1084071-NUP3105LT1G
Packaging: Reel - TR
Type: Zener
Applications: Automotive, CAN
Mounting: SMD (SMT)
Bidirectional Channels: 2
Capacitance @ Frequency: 30pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
STAND-OFF Voltage (Vwm): 32V (Max)
Minimum Breakdown Voltage: 35.6V
Max Clamping Voltage: 66V
Peak Pulse Current(Ippm): 8A (8/20μs)
Power Dissipation - Pd: 350W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Diodes - NUP3105LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
66V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

66V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS Diodes - NUP3105LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
66V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

66V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS Diodes - NUP3105LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
66V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

66V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS Diodes - 8829846P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8829846P
TVS Diodes 8829846P
TVS Dual CAN Bus Protector 350W SOT23-3

TVS Dual CAN Bus Protector 350W SOT23-3

Supplier's Site
TVS Diodes - 8829846 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8829846
TVS Diodes 8829846
TVS Dual CAN Bus Protector 350W SOT23-3

TVS Dual CAN Bus Protector 350W SOT23-3

Supplier's Site
TVS Diodes - NUP3105LT1G - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
NUP3105LT1G
TVS Diodes NUP3105LT1G
TVS DIODE 32VWM 66VC SOT23-3

TVS DIODE 32VWM 66VC SOT23-3

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - NUP3105LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
NUP3105LT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes NUP3105LT1G
TVS DIODE 32VWM 66VC SOT23-3

TVS DIODE 32VWM 66VC SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
NUP3105LT1G
TVS Diodes / ESD Suppressors NUP3105LT1G
TVS Diodes / ESD Suppressors SOT-23 3 COMP CPR

TVS Diodes / ESD Suppressors SOT-23 3 COMP CPR

Buy Now Datasheet
Diode, Esd Protection, 32V, 30Pf; Clamping Voltage Vc Max Onsemi - 82Y9148 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 32V, 30Pf; Clamping Voltage Vc Max Onsemi
82Y9148
Diode, Esd Protection, 32V, 30Pf; Clamping Voltage Vc Max Onsemi 82Y9148
DIODE, ESD PROTECTION, 32V, 30PF; Clamping Voltage Vc Max:66V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:32V; Power Dissipation Pd:350W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, 32V, 30PF; Clamping Voltage Vc Max:66V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:32V; Power Dissipation Pd:350W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Clamping Voltage Vc Max Onsemi - 45Y1558 - Newark, An Avnet Company
Chicago, IL, United States
Clamping Voltage Vc Max Onsemi
45Y1558
Clamping Voltage Vc Max Onsemi 45Y1558
Clamping Voltage Vc Max:66V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:32V; Power Dissipation Pd:350W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Clamping Voltage Vc Max:66V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:32V; Power Dissipation Pd:350W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1084071-NUP3105LT1G NUP3105LT1GOSCT-ND 8829846P 8829846 NUP3105LT1G NUP3105LT1G NUP3105LT1G 82Y9148
Product Name TVS - TVS - Diodes - NUP3105LT1G TVS Diodes TVS Diodes TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors Diode, Esd Protection, 32V, 30Pf; Clamping Voltage Vc Max Onsemi
Package SOT23; SOT-23-3 (TO-236) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; Sot-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236) SOT-23-3
VWM 32 volts
IPPM 8 amps
VC 66 volts 66 volts 66 volts 66 volts
VBR 35.6 volts 35.6 volts 35.6 volts 35.6 volts
Unlock Full Specs
to access all available technical data