onsemi TVS - TVS - Diodes - NUP2301MW6T1 NUP2301MW6T1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 808874-NUP2301MW6T1 Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: Use For General Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 70V Voltage - Breakdown (Min): 70V Power Line Protection: No Part Status: Obsolete (End Of Life) Supplier Device Package: SC-88/SC70-6/SOT-363 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Capacitance at Frequency: 1.6pF at 1MHz Part Number Series: NUP2301
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 808874-NUP2301MW6T1 Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: Use For General Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 70V Voltage - Breakdown (Min): 70V Power Line Protection: No Part Status: Obsolete (End Of Life) Supplier Device Package: SC-88/SC70-6/SOT-363 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Capacitance at Frequency: 1.6pF at 1MHz Part Number Series: NUP2301
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - NUP2301MW6T1 - 808874-NUP2301MW6T1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - NUP2301MW6T1
808874-NUP2301MW6T1
TVS - TVS - Diodes - NUP2301MW6T1 808874-NUP2301MW6T1
Manufacturer: ON Semiconductor Win Source Part Number: 808874-NUP2301MW6T1 Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: Use For General Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 70V Voltage - Breakdown (Min): 70V Power Line Protection: No Part Status: Obsolete (End Of Life) Supplier Device Package: SC-88/SC70-6/SOT-363 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Capacitance at Frequency: 1.6pF at 1MHz Part Number Series: NUP2301

Manufacturer: ON Semiconductor
Win Source Part Number: 808874-NUP2301MW6T1
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 70V
Voltage - Breakdown (Min): 70V
Power Line Protection: No
Part Status: Obsolete (End Of Life)
Supplier Device Package: SC-88/SC70-6/SOT-363
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 1.6pF at 1MHz
Part Number Series: NUP2301

Buy Now
TVS Diodes - NUP2301MW6T1OS-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

Clamp Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-NUP2301MW6T1
TVS Protection Diode 144-NUP2301MW6T1
Low Capacitance Diode Array for ESD Protection, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: NUP2301MW6T1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP2301MW6T1 can be used for catalog matching and distributor lookup.

Low Capacitance Diode Array for ESD Protection, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: NUP2301MW6T1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP2301MW6T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - NUP2301MW6T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
NUP2301MW6T1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes NUP2301MW6T1
TVS DIODE 70VWM SC88/SC70-6

TVS DIODE 70VWM SC88/SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 808874-NUP2301MW6T1 NUP2301MW6T1OS-ND 144-NUP2301MW6T1 NUP2301MW6T1
Product Name TVS - TVS - Diodes - NUP2301MW6T1 TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
VR 70 volts
VBR 70 volts 70 volts 70 volts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data