TVS DIODE 24VWM 50VC SOT23-3
TVS DIODE 24VWM 50VC SOT23-3
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
TVS DIODE 24VWM 50VC SOT23-3
TVS Diodes / ESD Suppressors ESD PROTECTION
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 488-NUP2115LT3GCT-ND | NUP2115LT3G | NUP2115LT3G |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) | SOT-23-3 |
| Peak Pulse Power | 200 watts | 200 watts | |
| VC | 50 volts | 50 volts |