onsemi TVS Diodes NUP2115LT1G

Description
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - NUP2115LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS Diodes - NUP2115LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS Diodes - NUP2115LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
24V 200W 10pF SOT-23 TVS Protection Diode
144-NUP2115LT1G
24V 200W 10pF SOT-23 TVS Protection Diode 144-NUP2115LT1G
2-Ch Bidirectional TVS Diode, 24V, 200W, 10pF, SOT-23-3 Product overview: NUP2115LT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 200W, 10pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 200W, 10pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP2115LT1G can be used for catalog matching and distributor lookup.

2-Ch Bidirectional TVS Diode, 24V, 200W, 10pF, SOT-23-3 Product overview: NUP2115LT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 200W, 10pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 200W, 10pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP2115LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - NUP2115LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
NUP2115LT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes NUP2115LT1G
TVS DIODE 24VWM 50VC SOT23-3

TVS DIODE 24VWM 50VC SOT23-3

Supplier's Site
Diode, Esd Protection, 24V, Sot-23; Clamping Voltage Vc Max Onsemi - 81Y7067 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 24V, Sot-23; Clamping Voltage Vc Max Onsemi
81Y7067
Diode, Esd Protection, 24V, Sot-23; Clamping Voltage Vc Max Onsemi 81Y7067
DIODE, ESD PROTECTION, 24V, SOT-23; Clamping Voltage Vc Max:50V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:24V; Power Dissipation Pd:200W; Product Range:NUP21 Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes

DIODE, ESD PROTECTION, 24V, SOT-23; Clamping Voltage Vc Max:50V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:24V; Power Dissipation Pd:200W; Product Range:NUP21 Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number NUP2115LT1GOSDKR-ND 144-NUP2115LT1G NUP2115LT1G 81Y7067
Product Name TVS Diodes 24V 200W 10pF SOT-23 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Esd Protection, 24V, Sot-23; Clamping Voltage Vc Max Onsemi
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23; SOT-23-3 (TO-236)
Peak Pulse Power 200 watts 200 watts 200 watts
VC 50 volts 50 volts
Unlock Full Specs
to access all available technical data