onsemi TVS Diodes NUP2105LT3G

Description
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - NUP2105LT3G-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
NUP2105LT3G-ND
TVS Diodes NUP2105LT3G-ND
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS - TVS - Diodes - NUP2105LT3G - 887853-NUP2105LT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - NUP2105LT3G
887853-NUP2105LT3G
TVS - TVS - Diodes - NUP2105LT3G 887853-NUP2105LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 887853-NUP2105LT3G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236) Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: NUP2105 Categories: Circuit Protection Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 887853-NUP2105LT3G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NUP2105
Categories: Circuit Protection
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Singapore, Singapore
350W 24V SOT-23 TVS Protection Diode
144-NUP2105LT3G
350W 24V SOT-23 TVS Protection Diode 144-NUP2105LT3G
2-Ch Bidirectional TVS Diode, 350W, 24V, SOT-23-3 Product overview: NUP2105LT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 350W, 24V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 350W, 24V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP2105LT3G can be used for catalog matching and distributor lookup.

2-Ch Bidirectional TVS Diode, 350W, 24V, SOT-23-3 Product overview: NUP2105LT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 350W, 24V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 350W, 24V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP2105LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - NUP2105LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
NUP2105LT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes NUP2105LT3G
TVS DIODE 24VWM 44VC SOT23-3

TVS DIODE 24VWM 44VC SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number NUP2105LT3G-ND 887853-NUP2105LT3G 144-NUP2105LT3G NUP2105LT3G
Product Name TVS Diodes TVS - TVS - Diodes - NUP2105LT3G 350W 24V SOT-23 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236) Tape and Reel SOT23; SOT-23-3 (TO-236)
Peak Pulse Power 350 watts 350 watts 350 watts
VC 44 volts 44 volts
Unlock Full Specs
to access all available technical data