Win Source Part Number: 1337390-NUP2105LT1
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 24V (Min)
Voltage - Breakdown (Min): 26.2V
Power - Peak Pulse: 350W
Power Line Protection: No
Capacitance @ Frequency: 30pF @ 1MHz
Current - Peak Pulse (10/1000µs): 8A (8/20µs)
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: NUP2105
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage - Clamping (Max) @ Ipp: 44V
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
TVS DIODE 24VWM 44VC SOT23-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1337390-NUP2105LT1 | NUP2105LT1-ND | NUP2105LT1 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) |
| Peak Pulse Power | 350 watts | 350 watts | 350 watts |
| VC | 44 volts | 44 volts | 44 volts |
| VBR | 26.2 volts | 26.2 volts | 26.2 volts |