50V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
TVS DIODE 26.5VWM 50VC SC70
ESD PROTECTION DIODE, SC-70; Clamping Voltage Vc Max:50V; Diode Case Style:SC-70; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (27-Jun RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | NUP1128WTT1GOSTR-ND | NUP1128WTT1G | 84AC7294 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Esd Protection Diode, Sc-70; Clamping Voltage Vc Max Onsemi |
| Configuration | Single | ||
| Package | SOT323; SC-70, SOT-323 | SC-70-3 (SOT323) | |
| Peak Pulse Power | 150 watts | 150 watts | |
| VC | 50 volts | 50 volts |