55V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Manufacturer: ON Semiconductor
Win Source Part Number: 929517-NUP1128HT1G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 55V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: NUP1128
Categories: Circuit Protection
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: , 488-NUP1128HT1GCT, NUP1128HT1G-ND, 488-NUP1128HT1GTR, 488-NUP1128HT1GDKR
TVS DIODE 26.5VWM 55VC SOD323
ESD PROTECTION DEVICES; Clamping Voltage Vc Max:50V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:26.5V; Power Dissipation Pd:-; Product Range:NUP1128 Series; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 26.5VWM 55VC SOD323
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 488-NUP1128HT1GCT-ND | 929517-NUP1128HT1G | NUP1128HT1G | 38AH7280 | NUP1128HT1G |
| Product Name | TVS Diodes | TVS - TVS - Diodes - NUP1128HT1G | TVS Diodes | Esd Protection Devices; Clamping Voltage Vc Max Onsemi | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||||
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | |
| Peak Pulse Power | 165 watts | 165 watts | 165 watts | ||
| VC | 55 volts | 55 volts | 55 volts | ||
| VBR | 27.5 volts | 27.5 volts | 27.5 volts |