onsemi 17pF 8V DFN EMI RFI Filter NUF8402MNT4G

Description
8-Ch EMI/RFI Filter, 100R, 17pF, 8V ESD, DFN Product overview: NUF8402MNT4G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17pF, 8V, DFN. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 17pF, 8V, DFN, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF8402MNT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Ch EMI/RFI Filter, 100R, 17pF, 8V ESD, DFN Product overview: NUF8402MNT4G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17pF, 8V, DFN. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 17pF, 8V, DFN, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF8402MNT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17pF 8V DFN EMI RFI Filter - 835-NUF8402MNT4G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
17pF 8V DFN EMI RFI Filter
835-NUF8402MNT4G
17pF 8V DFN EMI RFI Filter 835-NUF8402MNT4G
8-Ch EMI/RFI Filter, 100R, 17pF, 8V ESD, DFN Product overview: NUF8402MNT4G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17pF, 8V, DFN. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 17pF, 8V, DFN, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF8402MNT4G can be used for catalog matching and distributor lookup.

8-Ch EMI/RFI Filter, 100R, 17pF, 8V ESD, DFN Product overview: NUF8402MNT4G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17pF, 8V, DFN. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 17pF, 8V, DFN, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF8402MNT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Emi Filter, Esd Protection, 8 Ch, Dfn-16; Emi Filter Type Onsemi - 02AC3815 - Newark, An Avnet Company
Chicago, IL, United States
Emi Filter, Esd Protection, 8 Ch, Dfn-16; Emi Filter Type Onsemi
02AC3815
Emi Filter, Esd Protection, 8 Ch, Dfn-16; Emi Filter Type Onsemi 02AC3815
EMI FILTER, ESD PROTECTION, 8 CH, DFN-16; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:8 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:DFN; No. of Pins:16Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

EMI FILTER, ESD PROTECTION, 8 CH, DFN-16; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:8 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:DFN; No. of Pins:16Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Electronic Filters IC Electronic Filters
Product Number 835-NUF8402MNT4G 02AC3815
Product Name 17pF 8V DFN EMI RFI Filter Emi Filter, Esd Protection, 8 Ch, Dfn-16; Emi Filter Type Onsemi
Filter Category Active Filter Emi Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - HSP43168VC-33 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
1920MHz 1980MHz 2110MHz EMI RFI Filter - 844-QPQ1282TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Package Type SMP
Number of Pins 9
View Details
Filters - Active - CS5376A-IQZ-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details