The NUF8010MU is an eight-channel EMI filter array with integrated ESD protection, designed for parallel interfaces with data rates up to 143 Mbps to minimize wireless interference. It features a 16-lead UDFN package measuring 3.5 mm × 1.2 mm × 0.5 mm, with each channel offering ±8.0 kV ESD protection per IEC61000-4-2 Level 4 (contact discharge). The filter has a 100 Ω resistor and 7 pF capacitor per channel, yielding a 3 dB cutoff frequency of 215 MHz and stop band attenuation greater than −20 dB from 800 MHz to 5.0 GHz. It operates from −40°C to 85°C and is Pb-free. The NUF8010MUT2G is the tape-and-reel packaged variant of this device.
EMI Filter, 8-Channel, with Integrated ESD Protection, 16 Pin UDFN, 3.5x1.2, 0.4P, 3000-REEL Product overview: NUF8010MUT2G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF8010MUT2G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 835-NUF8010MUT2G |
| Product Name | EMI RFI Filter |
| Filter Category | Active Filter |