onsemi 17pF DFN EMI RFI Filter NUF6401MNT1G

Description
6-Ch EMI/RFI Filter, 17pF, 100R, DFN, ESD Prot Product overview: NUF6401MNT1G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17pF, DFN. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 17pF, DFN, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF6401MNT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Ch EMI/RFI Filter, 17pF, 100R, DFN, ESD Prot Product overview: NUF6401MNT1G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17pF, DFN. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 17pF, DFN, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF6401MNT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17pF DFN EMI RFI Filter - 835-NUF6401MNT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
17pF DFN EMI RFI Filter
835-NUF6401MNT1G
17pF DFN EMI RFI Filter 835-NUF6401MNT1G
6-Ch EMI/RFI Filter, 17pF, 100R, DFN, ESD Prot Product overview: NUF6401MNT1G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17pF, DFN. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 17pF, DFN, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF6401MNT1G can be used for catalog matching and distributor lookup.

6-Ch EMI/RFI Filter, 17pF, 100R, DFN, ESD Prot Product overview: NUF6401MNT1G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17pF, DFN. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 17pF, DFN, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF6401MNT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Emi Filter, Esd Protection, 6 Ch, Dfn-12; Emi Filter Type Onsemi - 02AC3814 - Newark, An Avnet Company
Chicago, IL, United States
Emi Filter, Esd Protection, 6 Ch, Dfn-12; Emi Filter Type Onsemi
02AC3814
Emi Filter, Esd Protection, 6 Ch, Dfn-12; Emi Filter Type Onsemi 02AC3814
EMI FILTER, ESD PROTECTION, 6 CH, DFN-12; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:6 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:DFN; No. of Pins:12Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

EMI FILTER, ESD PROTECTION, 6 CH, DFN-12; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:6 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:DFN; No. of Pins:12Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Electronic Filters IC Electronic Filters
Product Number 835-NUF6401MNT1G 02AC3814
Product Name 17pF DFN EMI RFI Filter Emi Filter, Esd Protection, 6 Ch, Dfn-12; Emi Filter Type Onsemi
Filter Category Active Filter Emi Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
1090MHz 50Ohm EMI RFI Filter - 844-880374 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - PEB2466/SICFI - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
SMD 908MHz 50Ohm EMI RFI Filter - 836-SF16-0908M4UU01 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type RF
Standards and Certifications RoHS
View Details
2 suppliers