onsemi 35MHz 50pF DFN EMI RFI Filter NUF6400MNTBG

Description
6-Ch EMI Filter, 35MHz, 100R, 50pF, ESD Prot, DFN Product overview: NUF6400MNTBG from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 50pF, DFN. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 35MHz, 50pF, DFN, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF6400MNTBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Ch EMI Filter, 35MHz, 100R, 50pF, ESD Prot, DFN Product overview: NUF6400MNTBG from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 50pF, DFN. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 35MHz, 50pF, DFN, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF6400MNTBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
35MHz 50pF DFN EMI RFI Filter - 835-NUF6400MNTBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
35MHz 50pF DFN EMI RFI Filter
835-NUF6400MNTBG
35MHz 50pF DFN EMI RFI Filter 835-NUF6400MNTBG
6-Ch EMI Filter, 35MHz, 100R, 50pF, ESD Prot, DFN Product overview: NUF6400MNTBG from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 50pF, DFN. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 35MHz, 50pF, DFN, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF6400MNTBG can be used for catalog matching and distributor lookup.

6-Ch EMI Filter, 35MHz, 100R, 50pF, ESD Prot, DFN Product overview: NUF6400MNTBG from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 50pF, DFN. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 35MHz, 50pF, DFN, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF6400MNTBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Emi/rc Filter, 6Line, 100R, 50Pf, Dfn-12; Emi Filter Type Onsemi - 13AC3912 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rc Filter, 6Line, 100R, 50Pf, Dfn-12; Emi Filter Type Onsemi
13AC3912
Emi/rc Filter, 6Line, 100R, 50Pf, Dfn-12; Emi Filter Type Onsemi 13AC3912
EMI/RC FILTER, 6LINE, 100R, 50PF, DFN-12; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:6 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:DFN; No. of Pins:12Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

EMI/RC FILTER, 6LINE, 100R, 50PF, DFN-12; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:6 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:DFN; No. of Pins:12Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Electronic Filters IC Electronic Filters
Product Number 835-NUF6400MNTBG 13AC3912
Product Name 35MHz 50pF DFN EMI RFI Filter Emi/rc Filter, 6Line, 100R, 50Pf, Dfn-12; Emi Filter Type Onsemi
Filter Category Active Filter Emi Filter
Unlock Full Specs
to access all available technical data

Similar Products

3.6GHz EMI RFI Filter - 844-QPQ3500TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Standards and Certifications RoHS
Package Type Reel
View Details
Interface - Filters - Active - MAX292CSA - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1915027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Notch Reject Filter - Model FL724 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Band Reject
Filter Class Switched Capacitor
View Details