onsemi EMI/RFI Filters (LC, RC Networks) - NUF6105FCT1 NUF6105FCT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232684-NUF6105FCT1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232684-NUF6105FCT1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - NUF6105FCT1
NUF6105FCT1
EMI/RFI Filters (LC, RC Networks) - NUF6105FCT1 NUF6105FCT1
Manufacturer: ON Semiconductor Win Source Part Number: 1232684-NUF6105FCT1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1232684-NUF6105FCT1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number NUF6105FCT1
Product Name EMI/RFI Filters (LC, RC Networks) - NUF6105FCT1
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B393KD0S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 39300 MHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B469-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
DC-9GHz – Low Pass Filter - UIYLPF2522A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 12000 to 16000 MHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
View Details