The NUF6005MUT2G is a six-channel EMI filter array with integrated ESD protection, designed for EMI suppression in high-speed parallel interfaces up to 123 Mbps. It features integrated 100 Ω resistors and 10 pF capacitors, providing a 3 dB cutoff frequency of 185 MHz and over −25 dB attenuation from 800 MHz to 3.0 GHz. Each channel offers ±8.0 kV ESD protection per IEC61000-4-2 Level 4 contact discharge. The device is packaged in a 12-lead UDFN12 surface-mount package measuring 1.2 mm x 2.5 mm, with a 0.4 mm pitch. It is Pb-free and rated for operation from -40°C to 85°C. The part is shipped in 3000-unit tape and reel packaging.
6-Channel EMI Filter, 100 ohm, 10 pF, UDFN12, 2.5x1.2, 0.4P, 3000-REEL Product overview: NUF6005MUT2G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 ohm, 10 pF. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 100 ohm, 10 pF, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF6005MUT2G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 835-NUF6005MUT2G |
| Product Name | 100 ohm 10 pF EMI RFI Filter |
| Filter Category | Active Filter |