onsemi 12pF 3000MHz DFN EMI RFI Filter NUF4402MNT1G

Description
4-Ch EMI/RFI Filter, 12pF, 100R, 800-3000MHz, ESD Prot, DFN Product overview: NUF4402MNT1G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12pF, 3000MHz, DFN. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 12pF, 3000MHz, DFN, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF4402MNT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch EMI/RFI Filter, 12pF, 100R, 800-3000MHz, ESD Prot, DFN Product overview: NUF4402MNT1G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12pF, 3000MHz, DFN. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 12pF, 3000MHz, DFN, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF4402MNT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12pF 3000MHz DFN EMI RFI Filter
835-NUF4402MNT1G
12pF 3000MHz DFN EMI RFI Filter 835-NUF4402MNT1G
4-Ch EMI/RFI Filter, 12pF, 100R, 800-3000MHz, ESD Prot, DFN Product overview: NUF4402MNT1G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12pF, 3000MHz, DFN. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 12pF, 3000MHz, DFN, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF4402MNT1G can be used for catalog matching and distributor lookup.

4-Ch EMI/RFI Filter, 12pF, 100R, 800-3000MHz, ESD Prot, DFN Product overview: NUF4402MNT1G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12pF, 3000MHz, DFN. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 12pF, 3000MHz, DFN, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF4402MNT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Emi/rc Filter, 4 Line, 100R, 12Pf, Dfn-8; Emi Filter Type Onsemi - 13AC3910 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rc Filter, 4 Line, 100R, 12Pf, Dfn-8; Emi Filter Type Onsemi
13AC3910
Emi/rc Filter, 4 Line, 100R, 12Pf, Dfn-8; Emi Filter Type Onsemi 13AC3910
EMI/RC FILTER, 4 LINE, 100R, 12PF, DFN-8; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:4 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:DFN; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

EMI/RC FILTER, 4 LINE, 100R, 12PF, DFN-8; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:4 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:DFN; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Electronic Filters IC Electronic Filters
Product Number 835-NUF4402MNT1G 13AC3910
Product Name 12pF 3000MHz DFN EMI RFI Filter Emi/rc Filter, 4 Line, 100R, 12Pf, Dfn-8; Emi Filter Type Onsemi
Filter Category Active Filter Emi Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX7469UTP+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
12 GHz EMI RFI Filter - 844-TGL2209-SM - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Specs
Filter Category Passive Filter
Filter Type Bessel
Applications General
View Details