onsemi 15pF 2400MHz DFN EMI RFI Filter NUF4401MNT1G

Description
4-Ch EMI/RFI Filter, 200R, 15pF, 900-2400MHz, DFN Product overview: NUF4401MNT1G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15pF, 2400MHz, DFN. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 15pF, 2400MHz, DFN, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF4401MNT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch EMI/RFI Filter, 200R, 15pF, 900-2400MHz, DFN Product overview: NUF4401MNT1G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15pF, 2400MHz, DFN. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 15pF, 2400MHz, DFN, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF4401MNT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15pF 2400MHz DFN EMI RFI Filter - 835-NUF4401MNT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15pF 2400MHz DFN EMI RFI Filter
835-NUF4401MNT1G
15pF 2400MHz DFN EMI RFI Filter 835-NUF4401MNT1G
4-Ch EMI/RFI Filter, 200R, 15pF, 900-2400MHz, DFN Product overview: NUF4401MNT1G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15pF, 2400MHz, DFN. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 15pF, 2400MHz, DFN, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF4401MNT1G can be used for catalog matching and distributor lookup.

4-Ch EMI/RFI Filter, 200R, 15pF, 900-2400MHz, DFN Product overview: NUF4401MNT1G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15pF, 2400MHz, DFN. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 15pF, 2400MHz, DFN, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF4401MNT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Emi Filter W/esd, 4 Line, 15Pf, Dfn-8; Emi Filter Type Onsemi - 31AC1073 - Newark, An Avnet Company
Chicago, IL, United States
Emi Filter W/esd, 4 Line, 15Pf, Dfn-8; Emi Filter Type Onsemi
31AC1073
Emi Filter W/esd, 4 Line, 15Pf, Dfn-8; Emi Filter Type Onsemi 31AC1073
EMI FILTER W/ESD, 4 LINE, 15PF, DFN-8; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:4 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:DFN; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

EMI FILTER W/ESD, 4 LINE, 15PF, DFN-8; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:4 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:DFN; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Electronic Filters IC Electronic Filters
Product Number 835-NUF4401MNT1G 31AC1073
Product Name 15pF 2400MHz DFN EMI RFI Filter Emi Filter W/esd, 4 Line, 15Pf, Dfn-8; Emi Filter Type Onsemi
Filter Category Active Filter Emi Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1897171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX7438ETP+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 5000 kHz
View Details
1920MHz 1980MHz 2110MHz EMI RFI Filter - 844-QPQ1282TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Package Type SMP
Number of Pins 9
View Details
Quartz Filters - Quartz Filters Metal packaged - Through Hole Type - 21M7A - QuartzCom AG
Specs
Filter Category Quartz / Crystal Filter
Fc 21400 kHz
View Details