onsemi EMI/RFI Filters (LC, RC Networks) - NUF4220MNT1G NUF4220MNT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232682-NUF4220MNT1G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232682-NUF4220MNT1G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - NUF4220MNT1G - NUF4220MNT1G - Win Source Electronics
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - NUF4220MNT1G
NUF4220MNT1G
EMI/RFI Filters (LC, RC Networks) - NUF4220MNT1G NUF4220MNT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1232682-NUF4220MNT1G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1232682-NUF4220MNT1G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number NUF4220MNT1G
Product Name EMI/RFI Filters (LC, RC Networks) - NUF4220MNT1G
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B039NC5S-ND - DigiKey
Specs
Filter Technology Passive Filter
Fc 3950 MHz
Bandwidth 500000 kHz
View Details
2 suppliers
5245-5855MHz Cavity Band Pass Filter - AB5550B1208 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 610000 kHz
View Details
RF Band Pass Filter - UIYBPF80115A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -20 to 60 C (-4 to 140 F)
Fc 3000 MHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details