The NUF4105FCT1 is a 4-channel EMI Pi-filter array with integrated ESD protection for data lines, housed in a flip-chip package with 300 μm solder spheres (Case 499D). It provides greater than −40 dB attenuation from 800 MHz to 2.2 GHz and meets IEC61000-4-2 Level 4 ESD protection requirements with ±30 kV air and contact discharge capability. The device operates from −40°C to +85°C and supports a maximum junction temperature of 150°C. It is designed for use in mobile and portable electronics such as cell phones, notebooks, and MP3 players. MSL rating is 1.
Data Line Filter, 1 FUNCTIONS, DATA LINE FILTER, SURFACE MOUNT Product overview: NUF4105FCT1 from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF4105FCT1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 835-NUF4105FCT1 |
| Product Name | SMD EMI RFI Filter |
| Filter Category | Active Filter |