onsemi 5000MHz 13pF EMI RFI Filter NUF4001MUT2G

Description
4-Ch EMI/RFI Filter, 800-5000MHz, 13pF, 100R, ESD, UDFN8 Product overview: NUF4001MUT2G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000MHz, 13pF. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 5000MHz, 13pF, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF4001MUT2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch EMI/RFI Filter, 800-5000MHz, 13pF, 100R, ESD, UDFN8 Product overview: NUF4001MUT2G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000MHz, 13pF. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 5000MHz, 13pF, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF4001MUT2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000MHz 13pF EMI RFI Filter - 835-NUF4001MUT2G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5000MHz 13pF EMI RFI Filter
835-NUF4001MUT2G
5000MHz 13pF EMI RFI Filter 835-NUF4001MUT2G
4-Ch EMI/RFI Filter, 800-5000MHz, 13pF, 100R, ESD, UDFN8 Product overview: NUF4001MUT2G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000MHz, 13pF. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 5000MHz, 13pF, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF4001MUT2G can be used for catalog matching and distributor lookup.

4-Ch EMI/RFI Filter, 800-5000MHz, 13pF, 100R, ESD, UDFN8 Product overview: NUF4001MUT2G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000MHz, 13pF. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 5000MHz, 13pF, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF4001MUT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Emi/rc Filter, 4Line, 100R, 13Pf, Udfn-8; Emi Filter Type Onsemi - 13AC3908 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rc Filter, 4Line, 100R, 13Pf, Udfn-8; Emi Filter Type Onsemi
13AC3908
Emi/rc Filter, 4Line, 100R, 13Pf, Udfn-8; Emi Filter Type Onsemi 13AC3908
EMI/RC FILTER, 4LINE, 100R, 13PF, UDFN-8; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:4 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:UDFN; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

EMI/RC FILTER, 4LINE, 100R, 13PF, UDFN-8; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:4 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:UDFN; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Electronic Filters IC Electronic Filters
Product Number 835-NUF4001MUT2G 13AC3908
Product Name 5000MHz 13pF EMI RFI Filter Emi/rc Filter, 4Line, 100R, 13Pf, Udfn-8; Emi Filter Type Onsemi
Filter Category Active Filter Emi Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Specs
Filter Category SAW Filter
View Details
Interface - Filters - Active - MAX264BCPI - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Universal; Universal Switched Capacitor
Fc 140 kHz
View Details
SMD 2412MHz 2472MHz 50Ohm EMI RFI Filter - 844-LP0603A2442ANTR - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Standards and Certifications RoHS
View Details