onsemi 42pF 8V EMI RFI Filter NUF2221W1T2G

Description
3-Ch 3-Line Termination IC, 42pF, 8V, SOT-363, ESD Prot Product overview: NUF2221W1T2G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42pF, 8V. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 42pF, 8V, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF2221W1T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-Ch 3-Line Termination IC, 42pF, 8V, SOT-363, ESD Prot Product overview: NUF2221W1T2G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42pF, 8V. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 42pF, 8V, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF2221W1T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
42pF 8V EMI RFI Filter
835-NUF2221W1T2G
42pF 8V EMI RFI Filter 835-NUF2221W1T2G
3-Ch 3-Line Termination IC, 42pF, 8V, SOT-363, ESD Prot Product overview: NUF2221W1T2G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42pF, 8V. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 42pF, 8V, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF2221W1T2G can be used for catalog matching and distributor lookup.

3-Ch 3-Line Termination IC, 42pF, 8V, SOT-363, ESD Prot Product overview: NUF2221W1T2G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42pF, 8V. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 42pF, 8V, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF2221W1T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rc N/w Filter, 22 Ohm/42Pf, Sc-88; Emi Filter Type Onsemi - 04R7861 - Newark, An Avnet Company
Chicago, IL, United States
Rc N/w Filter, 22 Ohm/42Pf, Sc-88; Emi Filter Type Onsemi
04R7861
Rc N/w Filter, 22 Ohm/42Pf, Sc-88; Emi Filter Type Onsemi 04R7861
RC N/W FILTER, 22 OHM/42PF, SC-88; EMI Filter Type:USB Upstream and Terminator EMI Filter with ESD; No. of Data Lines:2 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:SOT-363; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

RC N/W FILTER, 22 OHM/42PF, SC-88; EMI Filter Type:USB Upstream and Terminator EMI Filter with ESD; No. of Data Lines:2 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:SOT-363; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Rc N/w Filter, 22 Ohm/42Pf, Sc-88, Full Reel; Emi Filter Type Onsemi - 45J2193 - Newark, An Avnet Company
Chicago, IL, United States
Rc N/w Filter, 22 Ohm/42Pf, Sc-88, Full Reel; Emi Filter Type Onsemi
45J2193
Rc N/w Filter, 22 Ohm/42Pf, Sc-88, Full Reel; Emi Filter Type Onsemi 45J2193
RC N/W FILTER, 22 OHM/42PF, SC-88, FULL REEL; EMI Filter Type:USB Upstream and Terminator EMI Filter with ESD; No. of Data Lines:2 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:SOT-363; No. of Pins:6Pins RoHS Compliant: Yes

RC N/W FILTER, 22 OHM/42PF, SC-88, FULL REEL; EMI Filter Type:USB Upstream and Terminator EMI Filter with ESD; No. of Data Lines:2 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:SOT-363; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Filter, Usb, Esd Protect, Sot363; Emi Filter Type Onsemi - 74AC1475 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Filter, Usb, Esd Protect, Sot363; Emi Filter Type Onsemi
74AC1475
Ic, Filter, Usb, Esd Protect, Sot363; Emi Filter Type Onsemi 74AC1475
IC, FILTER, USB, ESD PROTECT, SOT363; EMI Filter Type:USB Upstream and Terminator EMI Filter with ESD; No. of Data Lines:2 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:SOT-363; No. of Pins:6Pins; Product Range:NUF22 RoHS Compliant: Yes

IC, FILTER, USB, ESD PROTECT, SOT363; EMI Filter Type:USB Upstream and Terminator EMI Filter with ESD; No. of Data Lines:2 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:SOT-363; No. of Pins:6Pins; Product Range:NUF22 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Electronic Filters IC Electronic Filters
Product Number 835-NUF2221W1T2G 04R7861
Product Name 42pF 8V EMI RFI Filter Rc N/w Filter, 22 Ohm/42Pf, Sc-88; Emi Filter Type Onsemi
Filter Category Active Filter Emi Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1915027P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - MAX7448EUD+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 27000 kHz
View Details
3.7 - 3.98 GHz 5G BAW Filter Module - QPQ3509 - Qorvo
Specs
Filter Category BAW Filter
Filter Type Band Pass
Applications Infrastructure
View Details
Filters - Active - CS5376A-IQZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details
2 suppliers