onsemi 60pF 12V 3000MHz DFN EMI RFI Filter NUF2114MNT1G

Description
2-Ch 2-Line EMI/RFI Filter, 60pF, 12V, DFN, 900-3000MHz, ESD Prot Product overview: NUF2114MNT1G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60pF, 12V, 3000MHz, DFN. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 60pF, 12V, 3000MHz, DFN, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF2114MNT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch 2-Line EMI/RFI Filter, 60pF, 12V, DFN, 900-3000MHz, ESD Prot Product overview: NUF2114MNT1G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60pF, 12V, 3000MHz, DFN. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 60pF, 12V, 3000MHz, DFN, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF2114MNT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60pF 12V 3000MHz DFN EMI RFI Filter
835-NUF2114MNT1G
60pF 12V 3000MHz DFN EMI RFI Filter 835-NUF2114MNT1G
2-Ch 2-Line EMI/RFI Filter, 60pF, 12V, DFN, 900-3000MHz, ESD Prot Product overview: NUF2114MNT1G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60pF, 12V, 3000MHz, DFN. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 60pF, 12V, 3000MHz, DFN, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF2114MNT1G can be used for catalog matching and distributor lookup.

2-Ch 2-Line EMI/RFI Filter, 60pF, 12V, DFN, 900-3000MHz, ESD Prot Product overview: NUF2114MNT1G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60pF, 12V, 3000MHz, DFN. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 60pF, 12V, 3000MHz, DFN, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NUF2114MNT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Emi Filter W/esd, 2 Line, 60Pf, Dfn-8; Emi Filter Type Onsemi - 31AC1071 - Newark, An Avnet Company
Chicago, IL, United States
Emi Filter W/esd, 2 Line, 60Pf, Dfn-8; Emi Filter Type Onsemi
31AC1071
Emi Filter W/esd, 2 Line, 60Pf, Dfn-8; Emi Filter Type Onsemi 31AC1071
EMI FILTER W/ESD, 2 LINE, 60PF, DFN-8; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:2 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:DFN; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

EMI FILTER W/ESD, 2 LINE, 60PF, DFN-8; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:2 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:DFN; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Electronic Filters IC Electronic Filters
Product Number 835-NUF2114MNT1G 31AC1071
Product Name 60pF 12V 3000MHz DFN EMI RFI Filter Emi Filter W/esd, 2 Line, 60Pf, Dfn-8; Emi Filter Type Onsemi
Filter Category Active Filter Emi Filter
Unlock Full Specs
to access all available technical data

Similar Products

6GHz EMI RFI Filter - 844-TGL2210-SMTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Standards and Certifications RoHS
Package Type Reel
View Details
Interface - Filters - Active - LT1567CMS8#PBF - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Antialiasing
Fc 5000 kHz
View Details
Active Filters - 1907012P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Class Switched Capacitor
Standards and Certifications RoHS
View Details
Notch Reject Filter - Model FL724 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Band Reject
Filter Class Switched Capacitor
View Details