onsemi Led Shunt, 1.3A, 10V, 457-04; Peak Repetitive Off-State Voltage, Vdrm Onsemi NUD4700SNT1G

Description
LED SHUNT, 1.3A, 10V, 457-04; Peak Repetitive Off-State Voltage, Vdrm:10V; Gate Trigger Current Max, Igt:-; Current It av:1.3A; On State RMS Current IT(rms):1A; Thyristor Case Style:457-04; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED SHUNT, 1.3A, 10V, 457-04; Peak Repetitive Off-State Voltage, Vdrm:10V; Gate Trigger Current Max, Igt:-; Current It av:1.3A; On State RMS Current IT(rms):1A; Thyristor Case Style:457-04; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Shunt, 1.3A, 10V, 457-04; Peak Repetitive Off-State Voltage, Vdrm Onsemi - 95M7004 - Newark, An Avnet Company
Chicago, IL, United States
Led Shunt, 1.3A, 10V, 457-04; Peak Repetitive Off-State Voltage, Vdrm Onsemi
95M7004
Led Shunt, 1.3A, 10V, 457-04; Peak Repetitive Off-State Voltage, Vdrm Onsemi 95M7004
LED SHUNT, 1.3A, 10V, 457-04; Peak Repetitive Off-State Voltage, Vdrm:10V; Gate Trigger Current Max, Igt:-; Current It av:1.3A; On State RMS Current IT(rms):1A; Thyristor Case Style:457-04; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

LED SHUNT, 1.3A, 10V, 457-04; Peak Repetitive Off-State Voltage, Vdrm:10V; Gate Trigger Current Max, Igt:-; Current It av:1.3A; On State RMS Current IT(rms):1A; Thyristor Case Style:457-04; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Led Shunt, 1.3A, 10V, 457-04, Full Reel; Peak Repetitive Off-State Voltage, Vdrm Onsemi - 01P4636 - Newark, An Avnet Company
Chicago, IL, United States
Led Shunt, 1.3A, 10V, 457-04, Full Reel; Peak Repetitive Off-State Voltage, Vdrm Onsemi
01P4636
Led Shunt, 1.3A, 10V, 457-04, Full Reel; Peak Repetitive Off-State Voltage, Vdrm Onsemi 01P4636
LED SHUNT, 1.3A, 10V, 457-04, FULL REEL; Peak Repetitive Off-State Voltage, Vdrm:10V; Gate Trigger Current Max, Igt:-; Current It av:1.3A; On State RMS Current IT(rms):1A; Thyristor Case Style:457-04; No. of Pins:2Pins RoHS Compliant: Yes

LED SHUNT, 1.3A, 10V, 457-04, FULL REEL; Peak Repetitive Off-State Voltage, Vdrm:10V; Gate Trigger Current Max, Igt:-; Current It av:1.3A; On State RMS Current IT(rms):1A; Thyristor Case Style:457-04; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Thyristor, 10 V, 1.3 A, 1 A, 457-04, 2 Rohs Compliant Onsemi - 20X0240 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 10 V, 1.3 A, 1 A, 457-04, 2 Rohs Compliant Onsemi
20X0240
Thyristor, 10 V, 1.3 A, 1 A, 457-04, 2 Rohs Compliant Onsemi 20X0240
Thyristor, 10 V, 1.3 A, 1 A, 457-04, 2 RoHS Compliant: Yes

Thyristor, 10 V, 1.3 A, 1 A, 457-04, 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number 95M7004 20X0240
Product Name Led Shunt, 1.3A, 10V, 457-04; Peak Repetitive Off-State Voltage, Vdrm Onsemi Thyristor, 10 V, 1.3 A, 1 A, 457-04, 2 Rohs Compliant Onsemi
Thyristor Type SCR SCR
Package Type 457-04
Pin Count 2
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2180N18TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AD
VDRM 1800 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B561-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC12FGM-AZ - 909179-AC12FGM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details