onsemi DFN LED Driver IC NUD4301MNT1G

Description
LED DISPLAY DRIVER, PDSO8, LEAD FREE, DFN-8 Product overview: NUD4301MNT1G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, DFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NUD4301MNT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED DISPLAY DRIVER, PDSO8, LEAD FREE, DFN-8 Product overview: NUD4301MNT1G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, DFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NUD4301MNT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
DFN LED Driver IC
137-NUD4301MNT1G
DFN LED Driver IC 137-NUD4301MNT1G
LED DISPLAY DRIVER, PDSO8, LEAD FREE, DFN-8 Product overview: NUD4301MNT1G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, DFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NUD4301MNT1G can be used for catalog matching and distributor lookup.

LED DISPLAY DRIVER, PDSO8, LEAD FREE, DFN-8 Product overview: NUD4301MNT1G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, DFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NUD4301MNT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 1000501-NUD4301MNT1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1000501-NUD4301MNT1G
Integrated Circuits (ICs) - PMIC - LED Drivers 1000501-NUD4301MNT1G
Win Source Part Number: 1000501-NUD4301MNT1G Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tape & Reel (TR) Applications: Backlight Standard Package: 3,000 Mounting: SMD (SMT) Current - Output / Channel: 30mA Internal Switch(s): Yes Number of Outputs: 2 Dimming: Analog, PWM Package / Case: 8-VFDFN Exposed Pad Supplier Device Package: 8-DFN (2x2) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NUD4301 Product Status: Obsolete

Win Source Part Number: 1000501-NUD4301MNT1G
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tape & Reel (TR)
Applications: Backlight
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output / Channel: 30mA
Internal Switch(s): Yes
Number of Outputs: 2
Dimming: Analog, PWM
Package / Case: 8-VFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x2)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NUD4301
Product Status: Obsolete

Buy Now Datasheet
LED Drivers - NUD4301MNT1G-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
NUD4301MNT1G-ND
LED Drivers NUD4301MNT1G-ND
LED Driver IC 2 Output Linear Analog, PWM Dimming 30mA 8-DFN (2x2)

LED Driver IC 2 Output Linear Analog, PWM Dimming 30mA 8-DFN (2x2)

Buy Now Datasheet
PMIC - LED Drivers - NUD4301MNT1G - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
NUD4301MNT1G
PMIC - LED Drivers NUD4301MNT1G
IC LED DRIVER LIN DIM 30MA 8DFN

IC LED DRIVER LIN DIM 30MA 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - NUD4301MNT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
NUD4301MNT1G
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers NUD4301MNT1G
IC LED DRVR LINEAR PWM 30MA 8DFN

IC LED DRVR LINEAR PWM 30MA 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-NUD4301MNT1G 1000501-NUD4301MNT1G NUD4301MNT1G-ND NUD4301MNT1G NUD4301MNT1G
Product Name DFN LED Driver IC Integrated Circuits (ICs) - PMIC - LED Drivers LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Number of Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

 - A8434EESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Drivers - 1727-NCR420ZAXTR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
2 suppliers
LM3423 N-Channel Controllers for Constant Current LED Drivers - LM3423MH/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 75 volts
View Details
7 suppliers