LED Driver, 4-Segment, PDSO8
Manufacturer: ON Semiconductor
Win Source Part Number: 025850-NUD4011DR2G
Packaging: Reel - TR
Type: Linear
Applications: Automotive, Lighting
Mounting: SMD (SMT)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 198V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 200V
Channel Output Current: 70mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
LED Driver IC 1 Output Linear PWM Dimming 70mA 8-SOIC
LED Driver IC 1 Output Linear PWM Dimming 70mA 8-SOIC
LED Driver IC 1 Output Linear PWM Dimming 70mA 8-SOIC
4-Ch LED Driver, 70mA, 200V, PWM Dimming, SOIC-8 Product overview: NUD4011DR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70mA, 200V, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 70mA, 200V, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NUD4011DR2G can be used for catalog matching and distributor lookup.
LED DRIVER, LINEAR, SOIC-8, FULL REEL; Device Topology:Linear; No. of Outputs:4Outputs; Output Current:70mA; Output Voltage:198V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Voltage Min:3.6V; Input Voltage Max:200V; MSL:- RoHS Compliant: Yes
LED DRIVER, LINEAR, SOIC-8; Device Topology:Linear; No. of Outputs:4Outputs; Output Current:70mA; Output Voltage:198V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Voltage Min:3.6V; Input Voltage Max:200V; Switching Frequency:- RoHS Compliant: Yes
IC LED DRIVER LINEAR 70MA 8SOIC
IC LED DRVR LIN PWM 70MA 8SOIC
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | NUD4011DR2G | 025850-NUD4011DR2G | NUD4011DR2GOSTR-ND | 137-NUD4011DR2G | 02M9903 | NUD4011DR2G | NUD4011DR2G |
| Product Name | PMIC - PMIC - LED Drivers - NUD4011DR2G | LED Drivers | 70mA 200V SOIC LED Driver IC | Led Driver, Linear, Soic-8, Full Reel; Device Topology Onsemi | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Output Voltage | 198 volts | 198 volts | 198 volts | 198 volts | |||
| Output Current | 70 milliamps | 70 milliamps | 70 milliamps | 70 milliamps | |||
| Package Type | 8-SOIC |