Manufacturer: ON Semiconductor
Win Source Part Number: 025849-NUD3160LT1G
Packaging: Reel - TR
Output Type: N-Channel
Switch Type: Relay, Solenoid Driver
Number of Outputs: 1
Current - Output (Max): 150mA
Voltage - Load: 61V (Max)
Rds On (Typ): 1.8 Ohm (Max)
Family Name: NUD3160
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3 (TO-236)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): SZNUD3124LT1G; SZNUD3160LT1G; IRMCF312;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: China, Czech Republic
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial
IC PWR DRVR N-CHAN 1:1 SOT23-3
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | NUD3160LT1G | NUD3160LT1G |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - NUD3160LT1G | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 61V (Max) |