IC PWR DRVR N-CHAN 1:1 SOT23-3
Power Switch/Driver 1:1 N-Channel 150mA SOT-23-3 (TO-236)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | NUD3160LT1 | NUD3160LT1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Packing Method | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other |
| Driver Type | Low-side | |
| Number of Outputs | 1; 1 |