onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NUD3160DMT1G NUD3160DMT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 103648-NUD3160DMT1G Packaging: Reel - TR Output Type: N-Channel Switch Type: Relay, Solenoid Driver Number of Outputs: 2 Current - Output (Max): 150mA Voltage - Load: 61V (Max) Rds On (Typ): 1.8 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-74 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 103648-NUD3160DMT1G Packaging: Reel - TR Output Type: N-Channel Switch Type: Relay, Solenoid Driver Number of Outputs: 2 Current - Output (Max): 150mA Voltage - Load: 61V (Max) Rds On (Typ): 1.8 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-74 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - NUD3160DMT1G - NUD3160DMT1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NUD3160DMT1G
NUD3160DMT1G
PMIC - PMIC - Power Distribution Switches, Load Drivers - NUD3160DMT1G NUD3160DMT1G
Manufacturer: ON Semiconductor Win Source Part Number: 103648-NUD3160DMT1G Packaging: Reel - TR Output Type: N-Channel Switch Type: Relay, Solenoid Driver Number of Outputs: 2 Current - Output (Max): 150mA Voltage - Load: 61V (Max) Rds On (Typ): 1.8 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-74 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 103648-NUD3160DMT1G
Packaging: Reel - TR
Output Type: N-Channel
Switch Type: Relay, Solenoid Driver
Number of Outputs: 2
Current - Output (Max): 150mA
Voltage - Load: 61V (Max)
Rds On (Typ): 1.8 Ohm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-74
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - NUD3160DMT1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NUD3160DMT1G
PMIC - Power Distribution Switches, Load Drivers NUD3160DMT1G
IC PWR DRIVER N-CHANNEL 1:1 SC74

IC PWR DRIVER N-CHANNEL 1:1 SC74

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NUD3160DMT1G NUD3160DMT1G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NUD3160DMT1G PMIC - Power Distribution Switches, Load Drivers
Voltage 61V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 284106-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Potential distribution module - 830-800/000-312 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details