onsemi Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers NUD3160DMT1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Series: MicroIntegration™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Obsolete Switch Type: Relay, Solenoid Driver Output Type: N-Channel Interface: On/Off Voltage - Load: 61V (Max)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Series: MicroIntegration™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Obsolete Switch Type: Relay, Solenoid Driver Output Type: N-Channel Interface: On/Off Voltage - Load: 61V (Max)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers - NUD3160DMT1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
NUD3160DMT1
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers NUD3160DMT1
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Series: MicroIntegration™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Obsolete Switch Type: Relay, Solenoid Driver Output Type: N-Channel Interface: On/Off Voltage - Load: 61V (Max)

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
Series: MicroIntegration™
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Obsolete
Switch Type: Relay, Solenoid Driver
Output Type: N-Channel
Interface: On/Off
Voltage - Load: 61V (Max)

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - NUD3160DMT1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NUD3160DMT1
PMIC - Power Distribution Switches, Load Drivers NUD3160DMT1
IC PWR DRIVER N-CHANNEL 1:1 SC74

IC PWR DRIVER N-CHANNEL 1:1 SC74

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NUD3160DMT1 NUD3160DMT1
Product Name Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers PMIC - Power Distribution Switches, Load Drivers
Voltage 61V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-284/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details