Power Switch/Driver 1:1 N-Channel 150mA SC-74
IC PWR DRIVER N-CHANNEL 1:1 SC74
Gate Drivers 28V Industrial Relay Inductive Load
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | NUD3124DMT1G | NUD3124DMT1G | NUD3124DMT1G |
| Product Name | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Gate Drivers |
| Driver Type | Low-side | ||
| Number of Outputs | 2; 2 | ||
| Output Configuration | Inverting | ||
| Output Current | 0.1500 amps |