onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NUD3124DMT1G NUD3124DMT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060716-NUD3124DMT1G Packaging: Reel - TR Output Type: N-Channel Switch Type: Relay, Solenoid Driver Number of Outputs: 2 Current - Output (Max): 150mA Voltage - Load: 28V (Max) Rds On (Typ): 800 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-74 Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060716-NUD3124DMT1G Packaging: Reel - TR Output Type: N-Channel Switch Type: Relay, Solenoid Driver Number of Outputs: 2 Current - Output (Max): 150mA Voltage - Load: 28V (Max) Rds On (Typ): 800 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-74 Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NUD3124DMT1G
NUD3124DMT1G
PMIC - PMIC - Power Distribution Switches, Load Drivers - NUD3124DMT1G NUD3124DMT1G
Manufacturer: ON Semiconductor Win Source Part Number: 060716-NUD3124DMT1G Packaging: Reel - TR Output Type: N-Channel Switch Type: Relay, Solenoid Driver Number of Outputs: 2 Current - Output (Max): 150mA Voltage - Load: 28V (Max) Rds On (Typ): 800 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-74 Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 060716-NUD3124DMT1G
Packaging: Reel - TR
Output Type: N-Channel
Switch Type: Relay, Solenoid Driver
Number of Outputs: 2
Current - Output (Max): 150mA
Voltage - Load: 28V (Max)
Rds On (Typ): 800 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-74
Supply Voltage - Operating: Not Required
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - NUD3124DMT1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NUD3124DMT1G
PMIC - Power Distribution Switches, Load Drivers NUD3124DMT1G
IC PWR DRIVER N-CHANNEL 1:1 SC74

IC PWR DRIVER N-CHANNEL 1:1 SC74

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NUD3124DMT1G NUD3124DMT1G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NUD3124DMT1G PMIC - Power Distribution Switches, Load Drivers
Voltage 28V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-313 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details