onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NUD3112LT1G NUD3112LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 128469-NUD3112LT1G Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Load: 14V (Max) Rds On (Typ): 900 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 (TO-236) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Lighting, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 128469-NUD3112LT1G Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Load: 14V (Max) Rds On (Typ): 900 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 (TO-236) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Lighting, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - NUD3112LT1G - NUD3112LT1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NUD3112LT1G
NUD3112LT1G
PMIC - PMIC - Power Distribution Switches, Load Drivers - NUD3112LT1G NUD3112LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 128469-NUD3112LT1G Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Load: 14V (Max) Rds On (Typ): 900 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 (TO-236) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Lighting, Consumer Electronics

Manufacturer: ON Semiconductor
Win Source Part Number: 128469-NUD3112LT1G
Packaging: Reel - TR
Output Type: N-Channel
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 300mA
Voltage - Load: 14V (Max)
Rds On (Typ): 900 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3 (TO-236)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Lighting, Consumer Electronics

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NUD3112LT1G
PMIC - Power Distribution Switches, Load Drivers NUD3112LT1G
IC PWR DRVR N-CHAN 1:1 SOT23-3

IC PWR DRVR N-CHAN 1:1 SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NUD3112LT1G NUD3112LT1G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NUD3112LT1G PMIC - Power Distribution Switches, Load Drivers
Voltage 14V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-302 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details