onsemi Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers NUD3112LT1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Obsolete Switch Type: General Purpose Output Configuration: Low Side Output Type: N-Channel Voltage - Load: 14V (Max) Voltage - Supply (Vcc/Vdd): Not Required Current - Output (Max): 300mA
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Obsolete Switch Type: General Purpose Output Configuration: Low Side Output Type: N-Channel Voltage - Load: 14V (Max) Voltage - Supply (Vcc/Vdd): Not Required Current - Output (Max): 300mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers - NUD3112LT1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
NUD3112LT1
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers NUD3112LT1
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Obsolete Switch Type: General Purpose Output Configuration: Low Side Output Type: N-Channel Voltage - Load: 14V (Max) Voltage - Supply (Vcc/Vdd): Not Required Current - Output (Max): 300mA

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Obsolete
Switch Type: General Purpose
Output Configuration: Low Side
Output Type: N-Channel
Voltage - Load: 14V (Max)
Voltage - Supply (Vcc/Vdd): Not Required
Current - Output (Max): 300mA

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - NUD3112LT1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NUD3112LT1
PMIC - Power Distribution Switches, Load Drivers NUD3112LT1
IC PWR DRVR N-CHAN 1:1 SOT23-3

IC PWR DRVR N-CHAN 1:1 SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NUD3112LT1 NUD3112LT1
Product Name Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers PMIC - Power Distribution Switches, Load Drivers
Voltage 14V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-403/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details