onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NUD3112DMT1 NUD3112DMT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232673-NUD3112DMT1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Industrial, Automotive
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232673-NUD3112DMT1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Industrial, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NUD3112DMT1
NUD3112DMT1
PMIC - PMIC - Power Distribution Switches, Load Drivers - NUD3112DMT1 NUD3112DMT1
Manufacturer: ON Semiconductor Win Source Part Number: 1232673-NUD3112DMT1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Industrial, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 1232673-NUD3112DMT1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Industrial, Automotive

Buy Now
PMIC - Power Distribution Switches, Load Drivers - NUD3112DMT1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NUD3112DMT1
PMIC - Power Distribution Switches, Load Drivers NUD3112DMT1
IC PWR DRIVER N-CHANNEL 1:1 SC74

IC PWR DRIVER N-CHANNEL 1:1 SC74

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NUD3112DMT1 NUD3112DMT1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NUD3112DMT1 PMIC - Power Distribution Switches, Load Drivers
Current 0.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Power Distribution Units - 8318927 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type e - french
View Details