onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NUD3105LT1G NUD3105LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025847-NUD3105LT1G Packaging: Reel - TR Output Type: N-Channel Switch Type: Relay, Solenoid Driver Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Load: 6V (Max) Rds On (Typ): 900 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 (TO-236) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Automation & Process Control, RF Communications, Signal Processing, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025847-NUD3105LT1G Packaging: Reel - TR Output Type: N-Channel Switch Type: Relay, Solenoid Driver Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Load: 6V (Max) Rds On (Typ): 900 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 (TO-236) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Automation & Process Control, RF Communications, Signal Processing, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - NUD3105LT1G - NUD3105LT1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NUD3105LT1G
NUD3105LT1G
PMIC - PMIC - Power Distribution Switches, Load Drivers - NUD3105LT1G NUD3105LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025847-NUD3105LT1G Packaging: Reel - TR Output Type: N-Channel Switch Type: Relay, Solenoid Driver Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Load: 6V (Max) Rds On (Typ): 900 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 (TO-236) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Automation & Process Control, RF Communications, Signal Processing, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 025847-NUD3105LT1G
Packaging: Reel - TR
Output Type: N-Channel
Switch Type: Relay, Solenoid Driver
Number of Outputs: 1
Current - Output (Max): 300mA
Voltage - Load: 6V (Max)
Rds On (Typ): 900 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3 (TO-236)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Automation & Process Control, RF Communications, Signal Processing, Portable Devices

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NUD3105LT1G
PMIC - Power Distribution Switches, Load Drivers NUD3105LT1G
IC PWR DRVR N-CHAN 1:1 SOT23-3

IC PWR DRVR N-CHAN 1:1 SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NUD3105LT1G NUD3105LT1G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NUD3105LT1G PMIC - Power Distribution Switches, Load Drivers
Voltage 6V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB16 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 787-3861/000-3000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details