onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NUD3105DMT1 NUD3105DMT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929513-NUD3105DMT1 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: SC-74, SOT-457 Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: NUD3105 Categories: Integrated Circuits (ICs) Case / Package: SC-74 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NUD3105DMT1OS, NUD3105DMT1OSTR, NUD3105DMT1OS-ND, NUD3105DMT1OSCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929513-NUD3105DMT1 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: SC-74, SOT-457 Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: NUD3105 Categories: Integrated Circuits (ICs) Case / Package: SC-74 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NUD3105DMT1OS, NUD3105DMT1OSTR, NUD3105DMT1OS-ND, NUD3105DMT1OSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NUD3105DMT1
NUD3105DMT1
PMIC - PMIC - Power Distribution Switches, Load Drivers - NUD3105DMT1 NUD3105DMT1
Manufacturer: ON Semiconductor Win Source Part Number: 929513-NUD3105DMT1 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: SC-74, SOT-457 Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: NUD3105 Categories: Integrated Circuits (ICs) Case / Package: SC-74 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NUD3105DMT1OS, NUD3105DMT1OSTR, NUD3105DMT1OS-ND, NUD3105DMT1OSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 929513-NUD3105DMT1
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: SC-74, SOT-457
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Obsolete
Family Name: NUD3105
Categories: Integrated Circuits (ICs)
Case / Package: SC-74
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NUD3105DMT1OS, NUD3105DMT1OSTR, NUD3105DMT1OS-ND, NUD3105DMT1OSCT

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - NUD3105DMT1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NUD3105DMT1
PMIC - Power Distribution Switches, Load Drivers NUD3105DMT1
IC PWR DRIVER N-CHANNEL 1:1 SC74

IC PWR DRIVER N-CHANNEL 1:1 SC74

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NUD3105DMT1 NUD3105DMT1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NUD3105DMT1 PMIC - Power Distribution Switches, Load Drivers
Current 0.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 1355865-2 - TE Connectivity
Specs
Operating Temperature -4 to 248 F (-20 to 120 C)
View Details