Manufacturer: ON Semiconductor
Win Source Part Number: 1084052-NTZS3151PT1H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 170mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563-6
Dimension: SOT-563, SOT-666
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 860mA (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 5.6nC @ 4.5V
Max Input Capacitance: 458pF @ 16V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 150 mOhm @ 950mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
P-Channel 20V 860mA (Ta) 170mW (Ta) Surface Mount SOT-563
TRANSISTOR SMALL SIGNAL, FET, FET General Purpose Small Signal Product overview: NTZS3151PT1H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTZS3151PT1H can be used for catalog matching and distributor lookup.
MOSFET PFET SOT563 20V 950MA TR
MOSFET P-CH 20V 860MA SOT563-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1084052-NTZS3151PT1H | NTZS3151PT1H-ND | 278-NTZS3151PT1H | NTZS3151PT1H | NTZS3151PT1H |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTZS3151PT1H | Single FETs, MOSFETs | MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | ||
| V(BR)DSS | 20 volts | ||||
| PD | 170 milliwatts | 170 milliwatts |