onsemi P-Channel 20V 430MA MOSFET Transistor NTZD3158PT1G

Description
TRANSISTOR,MOSFET,MA TCHED PAIR,P-CHANNEL,20V V(BR)DSS,430MA I(D),SOT-563 Product overview: NTZD3158PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 430MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 430MA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTZD3158PT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSISTOR,MOSFET,MA TCHED PAIR,P-CHANNEL,20V V(BR)DSS,430MA I(D),SOT-563 Product overview: NTZD3158PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 430MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 430MA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTZD3158PT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 20V 430MA MOSFET Transistor
289-NTZD3158PT1G
P-Channel 20V 430MA MOSFET Transistor 289-NTZD3158PT1G
TRANSISTOR,MOSFET,MA TCHED PAIR,P-CHANNEL,20V V(BR)DSS,430MA I(D),SOT-563 Product overview: NTZD3158PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 430MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 430MA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTZD3158PT1G can be used for catalog matching and distributor lookup.

TRANSISTOR,MOSFET,MATCHED PAIR,P-CHANNEL,20V V(BR)DSS,430MA I(D),SOT-563 Product overview: NTZD3158PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 430MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 430MA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTZD3158PT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NTZD3158PT1G - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor, 0.43A I(D), 20V, 2-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET

Small Signal Field-Effect Transistor, 0.43A I(D), 20V, 2-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTZD3158PT1G - 060712-NTZD3158PT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTZD3158PT1G
060712-NTZD3158PT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTZD3158PT1G 060712-NTZD3158PT1G
Manufacturer: ON Semiconductor Win Source Part Number: 060712-NTZD3158PT1G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-563 Maximum Power Dissipation: 250mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 430mA Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 2.5nC @ 4.5V Max Input Capacitance: 175pF @ 16V Maximum Rds On at Id,Vgs: 900 mOhm @ 430mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 060712-NTZD3158PT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-563
Maximum Power Dissipation: 250mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 430mA
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 2.5nC @ 4.5V
Max Input Capacitance: 175pF @ 16V
Maximum Rds On at Id,Vgs: 900 mOhm @ 430mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTZD3158PT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTZD3158PT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTZD3158PT1G
MOSFET 2P-CH 20V 430MA SOT563

MOSFET 2P-CH 20V 430MA SOT563

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PFET SOT563 20V 430MA TR

MOSFET PFET SOT563 20V 430MA TR

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-NTZD3158PT1G NTZD3158PT1G 060712-NTZD3158PT1G NTZD3158PT1G NTZD3158PT1G
Product Name P-Channel 20V 430MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTZD3158PT1G Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
PD 250 milliwatts 250 milliwatts
Unlock Full Specs
to access all available technical data