onsemi P-Channel Dual 540mA 20V MOSFET Transistor NTZD3155CT1H

Description
540mA, 20V, 2 CHANNEL, N AND P-CHANNEL, Si, SMALL SIGNAL, MOSFET, HALOGEN FREE AND ROHS COMPLIANT, 463A, 6 PIN Product overview: NTZD3155CT1H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 540mA, 20V, 463A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 540mA, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTZD3155CT1H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
540mA, 20V, 2 CHANNEL, N AND P-CHANNEL, Si, SMALL SIGNAL, MOSFET, HALOGEN FREE AND ROHS COMPLIANT, 463A, 6 PIN Product overview: NTZD3155CT1H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 540mA, 20V, 463A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 540mA, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTZD3155CT1H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel Dual 540mA 20V MOSFET Transistor
289-NTZD3155CT1H
P-Channel Dual 540mA 20V MOSFET Transistor 289-NTZD3155CT1H
540mA, 20V, 2 CHANNEL, N AND P-CHANNEL, Si, SMALL SIGNAL, MOSFET, HALOGEN FREE AND ROHS COMPLIANT, 463A, 6 PIN Product overview: NTZD3155CT1H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 540mA, 20V, 463A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 540mA, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTZD3155CT1H can be used for catalog matching and distributor lookup.

540mA, 20V, 2 CHANNEL, N AND P-CHANNEL, Si, SMALL SIGNAL, MOSFET, HALOGEN FREE AND ROHS COMPLIANT, 463A, 6 PIN Product overview: NTZD3155CT1H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 540mA, 20V, 463A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 540mA, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTZD3155CT1H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - NTZD3155CT1H-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTZD3155CT1H-ND
FET, MOSFET Arrays NTZD3155CT1H-ND
Mosfet Array N and P-Channel 20V 540mA, 430mA 250mW Surface Mount SOT-563

Mosfet Array N and P-Channel 20V 540mA, 430mA 250mW Surface Mount SOT-563

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTZD3155CT1H - 060711-NTZD3155CT1H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTZD3155CT1H
060711-NTZD3155CT1H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTZD3155CT1H 060711-NTZD3155CT1H
Manufacturer: ON Semiconductor Win Source Part Number: 060711-NTZD3155CT1H Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-563-6 Maximum Power Dissipation: 250mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 540mA, 430mA Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 2.5nC @ 4.5V Max Input Capacitance: 150pF @ 16V Maximum Rds On at Id,Vgs: 550 mOhm @ 540mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060711-NTZD3155CT1H
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563-6
Maximum Power Dissipation: 250mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 540mA, 430mA
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 2.5nC @ 4.5V
Max Input Capacitance: 150pF @ 16V
Maximum Rds On at Id,Vgs: 550 mOhm @ 540mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTZD3155CT1H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTZD3155CT1H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTZD3155CT1H
MOSFET N/P-CH 20V SOT563

MOSFET N/P-CH 20V SOT563

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-NTZD3155CT1H NTZD3155CT1H-ND 060711-NTZD3155CT1H NTZD3155CT1H
Product Name P-Channel Dual 540mA 20V MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTZD3155CT1H Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; P-Channel P-Channel
PD 250 milliwatts 250 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data