The NTZD3155C is a small signal MOSFET featuring complementary N and P channel configurations, with a maximum drain-to-source voltage of 20V and continuous drain currents of 540mA for the N-channel and -430mA for the P-channel. It is housed in a compact SOT-563 package, measuring 1.6 x 1.6 mm. The device utilizes leading trench technology to achieve low on-resistance values, with typical RDS(on) of 0.4 ohms at a gate-source voltage of 4.5V for the N-channel and 0.5 ohms for the P-channel at -4.5V. This MOSFET is designed for applications such as DC-DC conversion circuits, load switching, and high-speed circuits, making it suitable for use in battery-operated systems like cell phones and digital cameras. It also features ESD protection and is compliant with RoHS standards, ensuring it meets environmental regulations. The operating temperature range is from -55°C to 150°C, with a power dissipation rating of 250mW at 25°C. Engineers considering this component should evaluate its specifications against their project requirements, particularly in terms of voltage, current handling, and thermal performance.
Dual N/P-Channel JFET, 20V, 430mA, SOT-563 Product overview: NTZD3155CT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 20V, 430mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 430mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTZD3155CT1G can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel 20V 540mA, 430mA 250mW Surface Mount SOT-563
Mosfet Array N and P-Channel 20V 540mA, 430mA 250mW Surface Mount SOT-563
Mosfet Array N and P-Channel 20V 540mA, 430mA 250mW Surface Mount SOT-563
Manufacturer: ON Semiconductor
Win Source Part Number: 025843-NTZD3155CT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: NTZD3155C
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Power Dissipation: 250mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 540mA, 430mA
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 2.5nC @ 4.5V
Max Input Capacitance: 150pF @ 16V
Maximum Rds On at Id,Vgs: 550 mOhm @ 540mA, 4.5V
Alternative Parts (Cross-Reference): DMG1016V-7; DMG1016V; CMLDM3757 TR Lead Free;
Introduction Date: July 08, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
MOSFET N/P-CH 20V SOT-563
MOSFET 20V 540mA/-430mA Complementary w/ESD
MOSFET N/P-CH 20V SOT563
20V 550mΩ@540mA,4.5V 250mW 1V@250uA 1PCSN-Channel&1PCSP-
DUAL N/P CHANNEL MOSFET, 20V, SOT-563; Transistor Polarity:Complementa
Dual MOSFET, N and P Channel, 540 mA, 20 V, 0.4 ohm, 4.5 V, 1 V RoHS Compliant: Yes
MOSFET, N/P CHANNEL, 20V, 0.54A, SOT-563-6; Transistor Polarity:Complementa
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-NTZD3155CT1G | NTZD3155CT1GOSTR-ND | 025843-NTZD3155CT1G | NTZD3155CT1G | NTZD3155CT1G | NTZD3155CT1G | NTZD3155CT1G | 10N9592 | 94T5893 |
| Product Name | P-Channel Dual 20V 430mA MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTZD3155CT1G | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Dual N/p Channel Mosfet, 20V, Sot-563; Transistor Polarity Onsemi | Dual Mosfet, N And P Channel, 540 Ma, 20 V, 0.4 Ohm, 4.5 V, 1 V Rohs Compliant Onsemi |
| Polarity | P-Channel | P-Channel | P-Channel; N and P-Channel | N-Channel | P-Channel | P-Channel | |||
| PD | 250 milliwatts | 250 milliwatts | 250 milliwatts | ||||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SOT-563, SOT-666 | SOT3; SOT-563 | SOT-563, SOT-666 | TO-3 | TO-3 | ||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts |