Dual N-Ch JFET 20V 540mA SOT-563 Product overview: NTZD3154NT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 540mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 540mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTZD3154NT5G can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 20V 540mA 250mW Surface Mount SOT-563
Mosfet Array 2 N-Channel (Dual) 20V 540mA 250mW Surface Mount SOT-563
Manufacturer: ON Semiconductor
Win Source Part Number: 025842-NTZD3154NT5G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Family Name: NTZD3154N
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563-6
Maximum Power Dissipation: 250mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 540mA
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 2.5nC @ 4.5V
Max Input Capacitance: 150pF @ 16V
Maximum Rds On at Id,Vgs: 550 mOhm @ 540mA, 4.5V
Alternative Parts (Cross-Reference): DMN2004VK; DMN2004VK-13; DMN2004VK-7;
Introduction Date: July 08, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management
MOSFET 2N-CH 20V 0.54A SOT563
DUAL N CHANNEL MOSFET, 20V, SOT-563, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:540mA; On Resistance Rds(on):0.4ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes
MOSFET 2N-CH 20V 0.54A SOT563
MOSFET 20V 540mA Dual N-Channel w/ESD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-NTZD3154NT5G | NTZD3154NT5GOSTR-ND | 025842-NTZD3154NT5G | NTZD3154NT5G | 45J2182 | NTZD3154NT5G | NTZD3154NT5G |
| Product Name | Dual 20V 540mA MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTZD3154NT5G | FET, MOSFET Arrays | Dual N Channel Mosfet, 20V, Sot-563, Full Reel; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | N-Channel | |||
| PD | 250 milliwatts | 250 milliwatts | |||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT-563, SOT-666 | SOT3; SOT-563-6 | SOT-563, SOT-666 | TO-3 | |||
| V(BR)DSS | 20 volts | 20 volts |