onsemi N-Channel Dual 540mA 20V MOSFET Transistor NTZD3154NT1H

Description
540mA, 20V, 2 CHANNEL, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, HALOGEN FREE AND ROHS COMPLIANT, 463A, 6 PIN Product overview: NTZD3154NT1H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 540mA, 20V, 463A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 540mA, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTZD3154NT1H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
540mA, 20V, 2 CHANNEL, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, HALOGEN FREE AND ROHS COMPLIANT, 463A, 6 PIN Product overview: NTZD3154NT1H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 540mA, 20V, 463A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 540mA, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTZD3154NT1H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Dual 540mA 20V MOSFET Transistor
289-NTZD3154NT1H
N-Channel Dual 540mA 20V MOSFET Transistor 289-NTZD3154NT1H
540mA, 20V, 2 CHANNEL, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, HALOGEN FREE AND ROHS COMPLIANT, 463A, 6 PIN Product overview: NTZD3154NT1H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 540mA, 20V, 463A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 540mA, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTZD3154NT1H can be used for catalog matching and distributor lookup.

540mA, 20V, 2 CHANNEL, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, HALOGEN FREE AND ROHS COMPLIANT, 463A, 6 PIN Product overview: NTZD3154NT1H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 540mA, 20V, 463A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 540mA, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTZD3154NT1H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTZD3154NT1H - 1084049-NTZD3154NT1H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTZD3154NT1H
1084049-NTZD3154NT1H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTZD3154NT1H 1084049-NTZD3154NT1H
Manufacturer: ON Semiconductor Win Source Part Number: 1084049-NTZD3154NT1H Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-563-6 Maximum Power Dissipation: 250mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 540mA Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 2.5nC @ 4.5V Max Input Capacitance: 150pF @ 16V Maximum Rds On at Id,Vgs: 550 mOhm @ 540mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1084049-NTZD3154NT1H
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563-6
Maximum Power Dissipation: 250mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 540mA
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 2.5nC @ 4.5V
Max Input Capacitance: 150pF @ 16V
Maximum Rds On at Id,Vgs: 550 mOhm @ 540mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - NTZD3154NT1H-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTZD3154NT1H-ND
FET, MOSFET Arrays NTZD3154NT1H-ND
Mosfet Array 2 N-Channel (Dual) 20V 540mA 250mW Surface Mount SOT-563

Mosfet Array 2 N-Channel (Dual) 20V 540mA 250mW Surface Mount SOT-563

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTZD3154NT1H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTZD3154NT1H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTZD3154NT1H
MOSFET 2N-CH 20V 0.54A SOT563

MOSFET 2N-CH 20V 0.54A SOT563

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 289-NTZD3154NT1H 1084049-NTZD3154NT1H NTZD3154NT1H-ND NTZD3154NT1H
Product Name N-Channel Dual 540mA 20V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTZD3154NT1H FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
PD 250 milliwatts 250 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.8 dB
View Details
4 suppliers
Single FETs, MOSFETs - AUIRF3805L-7P-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-262-7
Transistor Grade / Operating Range Automotive
View Details
6 suppliers