Small Signal Field-Effect Transistor, 0.43A I(D), 20V, 2-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET
TRANSISTOR 430 mA, 20 V, 2 CHANNEL, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, LEAD FREE, CASE 463A-01, 6 PIN, FET General Purpose Small Signal Product overview: NTZD3152PT1H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 430 mA, 20 V, 463A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 430 mA, 20 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTZD3152PT1H can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 20V 430mA 250mW Surface Mount SOT-563
Manufacturer: ON Semiconductor
Win Source Part Number: 1084048-NTZD3152PT1H
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563-6
Maximum Power Dissipation: 250mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 430mA
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 2.5nC @ 4.5V
Max Input Capacitance: 175pF @ 16V
Maximum Rds On at Id,Vgs: 900 mOhm @ 430mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
MOSFET PFET SOT563 20V 430MA TR
MOSFET 2P-CH 20V 0.43A SOT563
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NTZD3152PT1H | 289-NTZD3152PT1H | NTZD3152PT1H-ND | 1084048-NTZD3152PT1H | NTZD3152PT1H | NTZD3152PT1H |
| Product Name | P-Channel Dual 430 mA 20 V MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTZD3152PT1H | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | P-Channel | P-Channel | P-Channel | |||
| Package Type | FL6 | SOT-563, SOT-666 | SOT3; SOT-563-6 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) |