onsemi Transistor Polarity Onsemi NTZD3152PT1G.

Description
Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:430mA; On Resistance Rds(on):0.9ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes
Description
Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:430mA; On Resistance Rds(on):0.9ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Onsemi - 15AC3858 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Onsemi
15AC3858
Transistor Polarity Onsemi 15AC3858
Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:430mA; On Resistance Rds(on):0.9ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:430mA; On Resistance Rds(on):0.9ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 15AC3858
Product Name Transistor Polarity Onsemi
Transistor Type Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details