onsemi MOSFETs NTZD3152PT1G

Description
MOSFET Dual P-Ch 20V 430mA ESD SOT563
Request a Quote Datasheet
Description
MOSFET Dual P-Ch 20V 430mA ESD SOT563
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7804795 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7804795
MOSFETs 7804795
MOSFET Dual P-Ch 20V 430mA ESD SOT563

MOSFET Dual P-Ch 20V 430mA ESD SOT563

Supplier's Site
MOSFETs - 7804795P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7804795P
MOSFETs 7804795P
MOSFET Dual P-Ch 20V 430mA ESD SOT563

MOSFET Dual P-Ch 20V 430mA ESD SOT563

Supplier's Site
MOSFETs - 1631144 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1631144
MOSFETs 1631144
MOSFET Dual P-Ch 20V 430mA ESD SOT563

MOSFET Dual P-Ch 20V 430mA ESD SOT563

Supplier's Site
FET, MOSFET Arrays - NTZD3152PT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTZD3152PT1GOSCT-ND
FET, MOSFET Arrays NTZD3152PT1GOSCT-ND
Mosfet Array 2 P-Channel (Dual) 20V 430mA 250mW Surface Mount SOT-563

Mosfet Array 2 P-Channel (Dual) 20V 430mA 250mW Surface Mount SOT-563

Buy Now Datasheet
FET, MOSFET Arrays - NTZD3152PT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTZD3152PT1GOSTR-ND
FET, MOSFET Arrays NTZD3152PT1GOSTR-ND
Mosfet Array 2 P-Channel (Dual) 20V 430mA 250mW Surface Mount SOT-563

Mosfet Array 2 P-Channel (Dual) 20V 430mA 250mW Surface Mount SOT-563

Buy Now Datasheet
FET, MOSFET Arrays - NTZD3152PT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTZD3152PT1GOSDKR-ND
FET, MOSFET Arrays NTZD3152PT1GOSDKR-ND
Mosfet Array 2 P-Channel (Dual) 20V 430mA 250mW Surface Mount SOT-563

Mosfet Array 2 P-Channel (Dual) 20V 430mA 250mW Surface Mount SOT-563

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTZD3152PT1G - 025840-NTZD3152PT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTZD3152PT1G
025840-NTZD3152PT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTZD3152PT1G 025840-NTZD3152PT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025840-NTZD3152PT1G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-563 Maximum Power Dissipation: 250mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 430mA Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 2.5nC @ 4.5V Max Input Capacitance: 175pF @ 16V Maximum Rds On at Id,Vgs: 900 mOhm @ 430mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 025840-NTZD3152PT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Power Dissipation: 250mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 430mA
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 2.5nC @ 4.5V
Max Input Capacitance: 175pF @ 16V
Maximum Rds On at Id,Vgs: 900 mOhm @ 430mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
P-Channel Dual -20V -430mA MOSFET Transistor
289-NTZD3152PT1G
P-Channel Dual -20V -430mA MOSFET Transistor 289-NTZD3152PT1G
Dual P-Channel JFET, -20V, -430mA, 900mΩ, SOT-563 Product overview: NTZD3152PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -20V, -430mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20V, -430mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTZD3152PT1G can be used for catalog matching and distributor lookup.

Dual P-Channel JFET, -20V, -430mA, 900mΩ, SOT-563 Product overview: NTZD3152PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -20V, -430mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20V, -430mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTZD3152PT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTZD3152PT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTZD3152PT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTZD3152PT1G
MOSFET 2P-CH 20V 430MA SOT563

MOSFET 2P-CH 20V 430MA SOT563

Supplier's Site
Mosfet, Dual P-Ch, -20V, -430A, Sot-563; Transistor Polarity Onsemi - 50AC6512 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual P-Ch, -20V, -430A, Sot-563; Transistor Polarity Onsemi
50AC6512
Mosfet, Dual P-Ch, -20V, -430A, Sot-563; Transistor Polarity Onsemi 50AC6512
MOSFET, DUAL P-CH, -20V, -430A, SOT-563; Transistor Polarity:Dual P Channel; Continuous Drain Current Id:-430mA; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.9ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; RoHS Compliant: Yes

MOSFET, DUAL P-CH, -20V, -430A, SOT-563; Transistor Polarity:Dual P Channel; Continuous Drain Current Id:-430mA; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.9ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; RoHS Compliant: Yes

Supplier's Site Datasheet
Dual P Channel Mosfet, -20V Sot-563, Full Reel; Transistor Polarity Onsemi - 71J7067 - Newark, An Avnet Company
Chicago, IL, United States
Dual P Channel Mosfet, -20V Sot-563, Full Reel; Transistor Polarity Onsemi
71J7067
Dual P Channel Mosfet, -20V Sot-563, Full Reel; Transistor Polarity Onsemi 71J7067
DUAL P CHANNEL MOSFET, -20V SOT-563, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:430mA; On Resistance Rds(on):0.9ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

DUAL P CHANNEL MOSFET, -20V SOT-563, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:430mA; On Resistance Rds(on):0.9ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -20V -430mA Dual P-Channel

MOSFET -20V -430mA Dual P-Channel

Buy Now Datasheet
FET, MOSFET Arrays - NTZD3152PT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NTZD3152PT1G
FET, MOSFET Arrays NTZD3152PT1G
MOSFET 2P-CH 20V 430MA SOT563

MOSFET 2P-CH 20V 430MA SOT563

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7804795 7804795P NTZD3152PT1GOSCT-ND 025840-NTZD3152PT1G 289-NTZD3152PT1G NTZD3152PT1G 50AC6512 71J7067 NTZD3152PT1G NTZD3152PT1G
Product Name MOSFETs MOSFETs FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTZD3152PT1G P-Channel Dual -20V -430mA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual P-Ch, -20V, -430A, Sot-563; Transistor Polarity Onsemi Dual P Channel Mosfet, -20V Sot-563, Full Reel; Transistor Polarity Onsemi MOSFET FET, MOSFET Arrays
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; 2 P-Channel (Dual)
MOSFET Operating Mode Enhancement
Package Type Sot-563 SOT-563 SOT-563, SOT-666 SOT3; SOT-563 TO-3 TO-3 SOT-563, SOT-666
Number of units in IC 2
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data