Manufacturer: ON Semiconductor
Win Source Part Number: 060710-NTUD3171PZT5G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-963
Maximum Power Dissipation: 125mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 200mA
Gate-Source Threshold Voltage: 1V @ 250μA
Max Input Capacitance: 13.5pF @ 15V
Maximum Rds On at Id,Vgs: 5 Ohm @ 100mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Mosfet Array 2 P-Channel (Dual) 20V 200mA 125mW Surface Mount SOT-963
Small Signal MOSFET 20V 150mA 5 Ohm Dual P-Channel SOT-963 with ESD, SOT-963 1x1, 0.35P, 8000-REEL Product overview: NTUD3171PZT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 20V, 150mA, 5 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 150mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTUD3171PZT5G can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 20V 0.2A SOT963
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 060710-NTUD3171PZT5G | NTUD3171PZT5G-ND | 289-NTUD3171PZT5G | NTUD3171PZT5G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTUD3171PZT5G | FET, MOSFET Arrays | P-Channel Dual 20V 150mA MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | ||
| V(BR)DSS | 20 volts | |||
| PD | 125 milliwatts | 125 milliwatts |