onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTUD3170NZT5G NTUD3170NZT5G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025835-NTUD3170NZT5G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: NTUD3170NZ Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-963 Maximum Power Dissipation: 125mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 220mA Gate-Source Threshold Voltage: 1V @ 250μA Max Input Capacitance: 12.5pF @ 15V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 100mA, 4.5V Alternative Parts (Cross-Reference): EM6K7T2CR; EM6K7T2R; DMN2005DLP4K-7; EM6K7; Introduction Date: August 22, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025835-NTUD3170NZT5G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: NTUD3170NZ Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-963 Maximum Power Dissipation: 125mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 220mA Gate-Source Threshold Voltage: 1V @ 250μA Max Input Capacitance: 12.5pF @ 15V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 100mA, 4.5V Alternative Parts (Cross-Reference): EM6K7T2CR; EM6K7T2R; DMN2005DLP4K-7; EM6K7; Introduction Date: August 22, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTUD3170NZT5G - 025835-NTUD3170NZT5G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTUD3170NZT5G
025835-NTUD3170NZT5G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTUD3170NZT5G 025835-NTUD3170NZT5G
Manufacturer: ON Semiconductor Win Source Part Number: 025835-NTUD3170NZT5G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: NTUD3170NZ Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-963 Maximum Power Dissipation: 125mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 220mA Gate-Source Threshold Voltage: 1V @ 250μA Max Input Capacitance: 12.5pF @ 15V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 100mA, 4.5V Alternative Parts (Cross-Reference): EM6K7T2CR; EM6K7T2R; DMN2005DLP4K-7; EM6K7; Introduction Date: August 22, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 025835-NTUD3170NZT5G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: NTUD3170NZ
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-963
Maximum Power Dissipation: 125mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 220mA
Gate-Source Threshold Voltage: 1V @ 250μA
Max Input Capacitance: 12.5pF @ 15V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 100mA, 4.5V
Alternative Parts (Cross-Reference): EM6K7T2CR; EM6K7T2R; DMN2005DLP4K-7; EM6K7;
Introduction Date: August 22, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Portable Devices

Buy Now Datasheet
FET, MOSFET Arrays - NTUD3170NZT5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTUD3170NZT5GOSDKR-ND
FET, MOSFET Arrays NTUD3170NZT5GOSDKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 220mA 125mW Surface Mount SOT-963

Mosfet Array 2 N-Channel (Dual) 20V 220mA 125mW Surface Mount SOT-963

Buy Now Datasheet
FET, MOSFET Arrays - NTUD3170NZT5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTUD3170NZT5GOSCT-ND
FET, MOSFET Arrays NTUD3170NZT5GOSCT-ND
Mosfet Array 2 N-Channel (Dual) 20V 220mA 125mW Surface Mount SOT-963

Mosfet Array 2 N-Channel (Dual) 20V 220mA 125mW Surface Mount SOT-963

Buy Now Datasheet
FET, MOSFET Arrays - NTUD3170NZT5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTUD3170NZT5GOSTR-ND
FET, MOSFET Arrays NTUD3170NZT5GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 20V 220mA 125mW Surface Mount SOT-963

Mosfet Array 2 N-Channel (Dual) 20V 220mA 125mW Surface Mount SOT-963

Buy Now Datasheet
Singapore, Singapore
Dual 20V 220mA MOSFET Transistor
289-NTUD3170NZT5G
Dual 20V 220mA MOSFET Transistor 289-NTUD3170NZT5G
Dual N-Ch MOSFET 20V 220mA 1.5R SOT-963 Product overview: NTUD3170NZT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 220mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 220mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTUD3170NZT5G can be used for catalog matching and distributor lookup.

Dual N-Ch MOSFET 20V 220mA 1.5R SOT-963 Product overview: NTUD3170NZT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 220mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 220mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTUD3170NZT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - NTUD3170NZT5G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NTUD3170NZT5G
FET, MOSFET Arrays NTUD3170NZT5G
MOSFET 2N-CH 20V 0.22A SOT-963

MOSFET 2N-CH 20V 0.22A SOT-963

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V Trench N-Channel

MOSFET 20V Trench N-Channel

Buy Now Datasheet
Mosfet, Dual N Channel, 20V, 0.22A, Sot-963-6; Transistor Polarity Onsemi - 29X6225 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N Channel, 20V, 0.22A, Sot-963-6; Transistor Polarity Onsemi
29X6225
Mosfet, Dual N Channel, 20V, 0.22A, Sot-963-6; Transistor Polarity Onsemi 29X6225
MOSFET, DUAL N CHANNEL, 20V, 0.22A, SOT-963-6; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:220mA; On Resistance Rds(on):0.75ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

MOSFET, DUAL N CHANNEL, 20V, 0.22A, SOT-963-6; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:220mA; On Resistance Rds(on):0.75ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 20V, 0.22A, Sot-963; Transistor Polarity Onsemi - 81Y7062 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 20V, 0.22A, Sot-963; Transistor Polarity Onsemi
81Y7062
Mosfet, Dual N-Ch, 20V, 0.22A, Sot-963; Transistor Polarity Onsemi 81Y7062
MOSFET, DUAL N-CH, 20V, 0.22A, SOT-963; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:220mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.75ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; RoHS Compliant: Yes

MOSFET, DUAL N-CH, 20V, 0.22A, SOT-963; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:220mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.75ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTUD3170NZT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTUD3170NZT5G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTUD3170NZT5G
MOSFET 2N-CH 20V 0.22A SOT963

MOSFET 2N-CH 20V 0.22A SOT963

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 025835-NTUD3170NZT5G NTUD3170NZT5GOSDKR-ND 289-NTUD3170NZT5G NTUD3170NZT5G NTUD3170NZT5G 29X6225 81Y7062 NTUD3170NZT5G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTUD3170NZT5G FET, MOSFET Arrays Dual 20V 220mA MOSFET Transistor FET, MOSFET Arrays MOSFET Mosfet, Dual N Channel, 20V, 0.22A, Sot-963-6; Transistor Polarity Onsemi Mosfet, Dual N-Ch, 20V, 0.22A, Sot-963; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel
V(BR)DSS 20 volts 20 volts
PD 125 milliwatts 125 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT-963 SOT-963 SOT-963 TO-3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products