Transistor Polarity:Complementa
ry N and P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:220mA; On Resistance Rds(on):0.75ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V; No. of Pins:6Pins RoHS Compliant: Yes
Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:220mA; On Resistance Rds(on):0.75ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V; No. of Pins:6Pins RoHS Compliant: Yes