onsemi FET, MOSFET Arrays NTUD3169CZT5G

Description
Mosfet Array N and P-Channel 20V 220mA, 200mA 125mW Surface Mount SOT-963
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 20V 220mA, 200mA 125mW Surface Mount SOT-963
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - NTUD3169CZT5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTUD3169CZT5GOSCT-ND
FET, MOSFET Arrays NTUD3169CZT5GOSCT-ND
Mosfet Array N and P-Channel 20V 220mA, 200mA 125mW Surface Mount SOT-963

Mosfet Array N and P-Channel 20V 220mA, 200mA 125mW Surface Mount SOT-963

Buy Now Datasheet
FET, MOSFET Arrays - NTUD3169CZT5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTUD3169CZT5GOSDKR-ND
FET, MOSFET Arrays NTUD3169CZT5GOSDKR-ND
Mosfet Array N and P-Channel 20V 220mA, 200mA 125mW Surface Mount SOT-963

Mosfet Array N and P-Channel 20V 220mA, 200mA 125mW Surface Mount SOT-963

Buy Now Datasheet
FET, MOSFET Arrays - NTUD3169CZT5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTUD3169CZT5GOSTR-ND
FET, MOSFET Arrays NTUD3169CZT5GOSTR-ND
Mosfet Array N and P-Channel 20V 220mA, 200mA 125mW Surface Mount SOT-963

Mosfet Array N and P-Channel 20V 220mA, 200mA 125mW Surface Mount SOT-963

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTUD3169CZT5G - 025834-NTUD3169CZT5G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTUD3169CZT5G
025834-NTUD3169CZT5G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTUD3169CZT5G 025834-NTUD3169CZT5G
Manufacturer: ON Semiconductor Win Source Part Number: 025834-NTUD3169CZT5G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Family Name: NTUD3169CZ Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-963 Maximum Power Dissipation: 125mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 220mA, 200mA Gate-Source Threshold Voltage: 1V @ 250μA Max Input Capacitance: 12.5pF @ 15V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 100mA, 4.5V Alternative Parts (Cross-Reference): CMRDM3575; Introduction Date: August 22, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 025834-NTUD3169CZT5G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: NTUD3169CZ
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-963
Maximum Power Dissipation: 125mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 220mA, 200mA
Gate-Source Threshold Voltage: 1V @ 250μA
Max Input Capacitance: 12.5pF @ 15V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 100mA, 4.5V
Alternative Parts (Cross-Reference): CMRDM3575;
Introduction Date: August 22, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Portable Devices

Buy Now Datasheet
Singapore, Singapore
Dual 20V 200mA MOSFET Transistor
289-NTUD3169CZT5G
Dual 20V 200mA MOSFET Transistor 289-NTUD3169CZT5G
Dual N/P-Ch JFET, 20V, 200mA, 1.5R, SOT-963 Product overview: NTUD3169CZT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 200mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 200mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTUD3169CZT5G can be used for catalog matching and distributor lookup.

Dual N/P-Ch JFET, 20V, 200mA, 1.5R, SOT-963 Product overview: NTUD3169CZT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 200mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 200mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTUD3169CZT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N & P-Ch Complement, 20V, Sot963; Transistor Polarity Onsemi - 81Y7061 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N & P-Ch Complement, 20V, Sot963; Transistor Polarity Onsemi
81Y7061
Mosfet, N & P-Ch Complement, 20V, Sot963; Transistor Polarity Onsemi 81Y7061
MOSFET, N & P-CH COMPLEMENT, 20V, SOT963; Transistor Polarity:N and P Complement; Continuous Drain Current Id:220mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.75ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage RoHS Compliant: Yes

MOSFET, N & P-CH COMPLEMENT, 20V, SOT963; Transistor Polarity:N and P Complement; Continuous Drain Current Id:220mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.75ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N/p Channel, 20V, 0.22A, Sot-963-6; Transistor Polarity Onsemi - 29X6224 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N/p Channel, 20V, 0.22A, Sot-963-6; Transistor Polarity Onsemi
29X6224
Mosfet, N/p Channel, 20V, 0.22A, Sot-963-6; Transistor Polarity Onsemi 29X6224
MOSFET, N/P CHANNEL, 20V, 0.22A, SOT-963-6; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:220mA; On Resistance Rds(on):0.75ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

MOSFET, N/P CHANNEL, 20V, 0.22A, SOT-963-6; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:220mA; On Resistance Rds(on):0.75ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Dual N/p Channel Mosfet, 20V, Sot-963; Transistor Polarity Onsemi - 13P5616 - Newark, An Avnet Company
Chicago, IL, United States
Dual N/p Channel Mosfet, 20V, Sot-963; Transistor Polarity Onsemi
13P5616
Dual N/p Channel Mosfet, 20V, Sot-963; Transistor Polarity Onsemi 13P5616
DUAL N/P CHANNEL MOSFET, 20V, SOT-963; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:220mA; On Resistance Rds(on):0.75ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

DUAL N/P CHANNEL MOSFET, 20V, SOT-963; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:220mA; On Resistance Rds(on):0.75ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V Mosfet Complementary

MOSFET 20V Mosfet Complementary

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTUD3169CZT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTUD3169CZT5G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTUD3169CZT5G
MOSFET N/P-CH 20V 0.22A SOT963

MOSFET N/P-CH 20V 0.22A SOT963

Supplier's Site
FET, MOSFET Arrays - NTUD3169CZT5G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NTUD3169CZT5G
FET, MOSFET Arrays NTUD3169CZT5G
MOSFET N/P-CH 20V SOT963

MOSFET N/P-CH 20V SOT963

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTUD3169CZT5GOSCT-ND 025834-NTUD3169CZT5G 289-NTUD3169CZT5G 81Y7061 29X6224 NTUD3169CZT5G NTUD3169CZT5G NTUD3169CZT5G
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTUD3169CZT5G Dual 20V 200mA MOSFET Transistor Mosfet, N & P-Ch Complement, 20V, Sot963; Transistor Polarity Onsemi Mosfet, N/p Channel, 20V, 0.22A, Sot-963-6; Transistor Polarity Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Package Type SOT-963 SOT3; SOT-963 TO-3 TO-3 SOT-963
Polarity P-Channel P-Channel P-Channel P-Channel; N and P-Channel
V(BR)DSS 20 volts 20 volts
PD 125 milliwatts 125 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data