onsemi N-Channel Dual 20V 200 mA MOSFET Transistor NTUD3128NT5G

Description
Small Signal MOSFET 20V 200 mA 3000 mOhm Dual N-Channel SOT-963, SOT-963, 1x1, 0.35P, 8000-REEL Product overview: NTUD3128NT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20V, 200 mA, 3000 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 200 mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTUD3128NT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal MOSFET 20V 200 mA 3000 mOhm Dual N-Channel SOT-963, SOT-963, 1x1, 0.35P, 8000-REEL Product overview: NTUD3128NT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20V, 200 mA, 3000 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 200 mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTUD3128NT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Channel Dual 20V 200 mA MOSFET Transistor - 289-NTUD3128NT5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
N-Channel Dual 20V 200 mA MOSFET Transistor
289-NTUD3128NT5G
N-Channel Dual 20V 200 mA MOSFET Transistor 289-NTUD3128NT5G
Small Signal MOSFET 20V 200 mA 3000 mOhm Dual N-Channel SOT-963, SOT-963, 1x1, 0.35P, 8000-REEL Product overview: NTUD3128NT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20V, 200 mA, 3000 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 200 mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTUD3128NT5G can be used for catalog matching and distributor lookup.

Small Signal MOSFET 20V 200 mA 3000 mOhm Dual N-Channel SOT-963, SOT-963, 1x1, 0.35P, 8000-REEL Product overview: NTUD3128NT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20V, 200 mA, 3000 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 200 mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTUD3128NT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTUD3128NT5G - 209370-NTUD3128NT5G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTUD3128NT5G
209370-NTUD3128NT5G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTUD3128NT5G 209370-NTUD3128NT5G
Manufacturer: ON Semiconductor Win Source Part Number: 209370-NTUD3128NT5G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-963 Maximum Power Dissipation: 125mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 160mA Gate-Source Threshold Voltage: 1V @ 250μA Max Input Capacitance: 9pF @ 15V Maximum Rds On at Id,Vgs: 3 Ohm @ 100mA, 4.5V Alternative Parts (Cross-Reference): DMN26D0UDJ-7; CMRDM3590 TR; CMRDM3590; NTUD3128NT5G; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 209370-NTUD3128NT5G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-963
Maximum Power Dissipation: 125mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 160mA
Gate-Source Threshold Voltage: 1V @ 250μA
Max Input Capacitance: 9pF @ 15V
Maximum Rds On at Id,Vgs: 3 Ohm @ 100mA, 4.5V
Alternative Parts (Cross-Reference): DMN26D0UDJ-7; CMRDM3590 TR; CMRDM3590; NTUD3128NT5G;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Portable Devices

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTUD3128NT5G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTUD3128NT5G
MOSFET 2N-CH 20V 0.16A SOT963

MOSFET 2N-CH 20V 0.16A SOT963

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-NTUD3128NT5G 209370-NTUD3128NT5G NTUD3128NT5G
Product Name N-Channel Dual 20V 200 mA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTUD3128NT5G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
PD 125 milliwatts 125 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data